Vault™ ID Tags from McElroy give every stakeholder instant access to a comprehensive report for every fusion joint in your piping system. Read more...
More Product Announcements from McElroy Manufacturing, Inc.Create greater visibility in the Vault™ with account administration features
As part of McElroy’s ongoing efforts to innovate new features for the Vault™ interface we have recently introduced account administration features. This update to our account user interface increases visibility and creates linked accounts. Any account holder can see these changes... Read more...
More Product Announcements from McElroy Manufacturing, Inc.Micro-Epsilon thicknessGAUGE systems measure strip materials, sheets and plates up to 50 mm thick. Multiple sensor types, measuring ranges and measuring widths support precise inline thickness measurement for various materials. Read more...
More Product Announcements from Micro-Epsilon GroupYour test weights directly influence how accurately you validate equipment and how efficiently required testing is completed.
Mars Metal's stackable test weights address these issues by giving you control over how loads are built and repeated. They are designed to match your testing requirements and improve reliability, reduce setup time, and sup... Read more...
More Product Announcements from MarsMetalWith Arjay's 40+ years of capacitance expertise, the 2880-FCM Foam Control Monitor delivers accurate, continuous foam level detection Read more...
More Product Announcements from Arjay EngineeringNew Standard-Performance
Cooling: Fan 40mm
Dimensions (L*W*H)(mm): 150*81.5*40.5mm
Output Power: 220W
Size: Flex ATX
Socket: C14 Read more...
More Product Announcements from TPS Elektronik GmbHDimensions (L*W*H)(mm): 37.2*57.9*12.7mm
Efficiency: 89%
Input Voltage: 9-75Vac
Isolation Capacitance: 3500 pF typical
Output Current: 0-6.2A
Output Power: 75W
Output Voltage: 12Vdc
Ripple_Noise_20MHz BW: 120 mV pk-pk max, 60 mV RMS Read more...
More Product Announcements from TPS Elektronik GmbHNon-contact radar transmitters continuously measure the level of powders, granules, solids, or liquids in a vessel. An 80 GHz non-contact radar, with its highly focused beam, is dependable and precise in high dust and tall and narrow vessels. With Bluetooth and BinDisc, even setup is a snap. Read more...
More Product Announcements from BinMaster, Inc.Nicomatic’s Micro-D line is manufactured exclusively at our USA facility.
The Nicomatic MICRO-D connector is engineered to meet or exceed the requirements of MIL-DTL-83513 standards, delivering high performance in a compact design. Designed for industries requiring exceptional reliability, this range provides a robust solution for challenging environments where space-... Read more...
More Product Announcements from Nicomatic North America