Holykell Technology Company Limited

HPT200-HT uses high quality diffused silicon pressure sensor or sapphire pressure sensor, designed for extreme conditions, and max temp of 200°C and even more. Read more...

More Product Announcements from Holykell Technology Company Limited
E-Z-HOOK, a division of Tektest, Inc.

Long handle test probe leads, manufactured in the USA.
Test hard-to-reach devices at a safe distance. Right-angle shrouded standard banana plug to a 0.080 inch pin tip probe using 18 AWG PVC wire. Read more...

More Product Announcements from E-Z-HOOK, a division of Tektest, Inc.
STEGO

The electronic hygrotherm simultaneously monitors temperature and air humidity in enclosures and cabinets. Condensation is avoided by switching the heating and fans as required. Read more...

More Product Announcements from STEGO
SAB BRÖCKSKES GmbH & Co. KG

Modern drag chain-compatible cables can combine mechanical resilience with reduced environmental impact using bio-based polyurethane sheaths and optimized lightweight design. These solutions reduce energy consumption, material use, and carbon footprint while maintaining performance standards for industrial applications. Read more...

More Product Announcements from SAB BRÖCKSKES GmbH & Co. KG
Nicomatic North America

Micro-D connector

The Nicomatic MICRO-D connector is engineered to meet or exceed the requirements of MIL-DTL-83513 standards, delivering high performance in a compact design. Designed for industries requiring exceptional reliability, this range provides a robust solution for challenging environments where space-saving and durability are critical.

Applications... Read more...

More Product Announcements from Nicomatic North America
Allegro MicroSystems Inc.

Want to maximize efficiency and boost power density in your next design? Traditional current sensing can’t keep up with GaN and SiC—and that limits system performance.

Our on-demand webinar reveals how next-generation high-speed magnetic sensors let you:
- Confidently control faster systems
- Maximize efficiency
- Increase power density Read more...

More Product Announcements from Allegro MicroSystems Inc.
SAB BRÖCKSKES GmbH & Co. KG

The RT123 has been specially designed for use in highly dynamic environments with continuous torsional stress – such as robot arms, hose packages, or energy supply systems exposed to rotational loads. Read more...

More Product Announcements from SAB BRÖCKSKES GmbH & Co. KG
Metrohm USA, Inc.

The 2060 Raman Analyzer is a non-destructive inline process analyzer that implements Raman spectroscopy to deliver accurate and real-time process monitoring. Thanks to its self-monitoring capabilities, high-throughput spectrometer, and long-lasting laser stability, it provides immediate insights into chemical composition and enables timely adjustments for optimal process control,... Read more...

More Product Announcements from Metrohm USA, Inc.
SAB BRÖCKSKES GmbH & Co. KG

At airports, reliability and safety are of paramount importance. Therefore, FEGP (Fixed Electrical Ground Power) cables, used for ground power supply (GPU) or Ground Support Equipment (GSE), must be weatherproof, oil-resistant, and abrasion-resistant to withstand environmental influences. Read more...

More Product Announcements from SAB BRÖCKSKES GmbH & Co. KG