Holykell Technology Company Limited

The HPT608 Submersible Marine Level Sensor offers high-accuracy seawater level measurement for ships and ports. With titanium alloy housing, explosion-proof certification, and corrosion-resistant design, it ensures reliable, long-term performance in harsh marine environments, from ballast tanks to ship draught monitoring. Read more...

More Product Announcements from Holykell Technology Company Limited
Intellisense Microelectronics Ltd.

The LLS.DTM12 series optical liquid level switch is a low cost single point level sensor designed for semitransparent, clear, and low viscosity liquids. The sensor is available in Trogamid or Polysulfone. Read more...

More Product Announcements from Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.

IMS use its high performance optical sensor ASIC to make compact and low cost optical liquid level sensor.

Performance:

• High performance ASIC based compact sensor
• Build in 100ms power on delay eliminate false trigger when power up
• Self-recover short circuit protection on NPN/PNP output, reverse polarity and over voltage protection on sensor po... Read more...

More Product Announcements from Intellisense Microelectronics Ltd.
PCE Instruments / PCE Americas Inc.

Meet the Ultrasonic Flow Meter PCE-TDS 200 ML: a versatile solution for non-invasive flow measurement across a wide range of liquids and pipe sizes.
Designed for industrial, HVAC, energy, and maintenance applications, this portable ultrasonic flow meter delivers high accuracy, flexible sensor options, and robust data logging in one compact device. Read more...

More Product Announcements from PCE Instruments / PCE Americas Inc.
LEMO USA, Inc.

Designed for systems where every gram counts.
Our recently launched OPTIMA M Series Single Pair Ethernet (SPE) delivers:

• Up to 2.5 Gbps
• Robust ratchet coupling
• Lightweight design
• IP68 sealing (20 m / 2 h) Read more...

More Product Announcements from LEMO USA, Inc.
BEXKOM Electronics Co., Ltd.

Bexkom U Series push-pull connectors deliver precise alignment, IP68-rated protection, and a fail-safe locking system for military, broadcasting, and harsh environment applications. Read more...

More Product Announcements from BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.

Bexkom’s medical-grade connectors offer reliable, customized solutions for devices like ultrasound systems, endoscopes, and MRI machines, enabling precision connectivity in critical applications. Read more...

More Product Announcements from BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.

Medical-grade IP65 push-pull connector with self-locking and quick-swap design, ensuring safe, efficient, and reliable connectivity in critical care equipment. Read more...

More Product Announcements from BEXKOM Electronics Co., Ltd.
Holykell Technology Company Limited

The submersible water level sensor HPT604 can be used in various water treatment applications with high accuracy and stability with 10+years lifespan. Read more...

More Product Announcements from Holykell Technology Company Limited
Holykell Technology Company Limited

This sputtered thin film pressure sensor offers 0.2% accuracy, multiple pressure range options, and robust stainless steel construction. The only and best choice for heavy equipment, construction equipment and hydraulic systems. Read more...

More Product Announcements from Holykell Technology Company Limited