Air quality meter with a battery life of up to 10 months
E-paper display / Easy operation /
Data memory for 1 trillion measuring points / Measuring range up to 40,000 ppm CO2 /
Temperature, humidity, atmospheric pressure, CO2 Read more...
Vibration analyzer with external sensor
Handy entry-level device for vibration monitoring of machines and systems / HOLD function / Peak value measurement / Handheld device for mobile vibration measurement / Automatic ISO 10816-3 evaluation Read more...
More Product Announcements from PCE Instruments / PCE Americas Inc.The power display PCE-ND30 can be used to measure 54 parameters in a UI network. Read more...
More Product Announcements from PCE Instruments / PCE Americas Inc.Thickness meter with data memory
Adjustable sonic velocity / calibration reference mounted on the housing / material thickness measurement up to 225 mm / limit value alarm / optionally with ISO calibration certificate Read more...
More Product Announcements from PCE Instruments / PCE Americas Inc.Belt tension meter for fast and accurate measurement of belt tension
Memory for 750 measured values / graphic display / easy operation / multilingual menu / measurement in Hz and N Read more...
More Product Announcements from PCE Instruments / PCE Americas Inc.Surface Testing for metals
9 materials pre-calibrated / Conversion into 6 different hardness scales / Type D impact probe Read more...
Accelerometer PCE-VM 20
Vibration measuring device for vibration measurement on machines / Direct evaluation according to DIN ISO 10816 / Various measurement modes / Real-time FFT analysis / Route option for fast acquisition of measuring points Read more...
Vibration Analyzer with 4 channels / Measurement of Acceleration, Velocity, Displacement, and Rotational Speed / Evaluation according to ISO 10816 / Balancing function / 4 GB Data Storage / Includes 2 Vibration Sensors with 140cm Cable Length Read more...
More Product Announcements from PCE Instruments / PCE Americas Inc.Tachometer with 3 high-power LEDs / 6160 lux @ 30 cm @ 1000 Hz 1 % / pulse width adjustable in per cent, degrees or time / phase shift / simple, clear display / mains-independent thanks to rechargeable battery operation Read more...
More Product Announcements from PCE Instruments / PCE Americas Inc.Both CMM and DMM connectors from Nicomatic are great options for tough applications. CMM connectors offer high reliability and many customization options, perfect for complex systems. DMM connectors are durable, compact, and provide excellent shielding, making them ideal for harsh environments. Together, they give you versatile solutions for demanding needs. Read more...
More Product Announcements from Powell Electronics, Inc.