Branch Environmental Solutions

Air-to-Air Heat Exchangers operate by taking the outlet hot gas and passing this through a heat exchanger with the cold inlet air on the other side of the tubes in the heat exchanger. Read more...

More Product Announcements from Branch Environmental Solutions
Branch Environmental Solutions

Branch Environmental supplies custom built scrubbers and systems for air pollution control. From small units to large custom designed units, you receive competitive pricing with the highest reliability and assurance it can work right the first time. Read more...

More Product Announcements from Branch Environmental Solutions
Branch Environmental Solutions

SCR technology is often used where high temperatures, low concentrations or high percentage of NO are encountered. Read more...

More Product Announcements from Branch Environmental Solutions
Branch Environmental Solutions

Branch scrubbers are custom designed to fit your specific application.

  • All performance levels are guaranteed.
  • Virtually any material of construction is available.
  • Complete packages with all components including controls, control panel, fans and pumps for a complete single source responsibility.
Read more...

More Product Announcements from Branch Environmental Solutions
Branch Environmental Solutions

With Direct Oxidizers, nothing additional is done except to allow the temperature to increase. This takes energy. If the inlet load of solvent or VOC is high enough, then this is the best way to approach control. Simply heat the gas. Read more...

More Product Announcements from Branch Environmental Solutions
Branch Environmental Solutions

Branch Environmental provides the capability of a complete system – not just a scrubber. We can provide a scrubber alone if you prefer or a packaged system incorporating all the components necessary for a complete installation. Read more...

More Product Announcements from Branch Environmental Solutions
Branch Environmental Solutions

Packed Towers are used for gas absorption including acid gases such as S02, HCl and others. Packed Towers can also absorb solvents such as Alcohol and gases such as Ammonia. Almost any water soluble chemical can be removed from the gas using a Packed Tower. Read more...

More Product Announcements from Branch Environmental Solutions
Branch Environmental Solutions

Venturi scrubbers are used to remove very small particles; mist and can also remove gases. The open design eliminates opportunities for the solids buildup and minimizes maintenance. Read more...

More Product Announcements from Branch Environmental Solutions
Branch Environmental Solutions

SCR technology is often used where high temperatures, low concentrations or high percentage of NO are encountered.

The catalyst used is normally coated on a ceramic substrate. Various configurations are used including lose pieces of ceramic media and structured honeycomb shapes. The structured shape is the most common because of its lower pressure drop. It is also ea... Read more...

More Product Announcements from Branch Environmental Solutions