Branch Environmental Corp. offers a Deep-Bed design that may be used as part of a new pollution control train or system, or as a retro-fit unit to be added to an existing system. Read more...
More Product Announcements from Branch Environmental SolutionsOur Venturi scrubbers have been used on applications requiring capture of solids from many different industries. Read more...
More Product Announcements from Branch Environmental SolutionsThere are definitely applications where a Catalytic unit is the best choice and it is a benefit to you to use a company like Branch to help you decide which is the lowest cost option for you. Read more...
More Product Announcements from Branch Environmental SolutionsBranch can provide standard design or custom built oxidation systems for thermal destruction of volatile organic compounds (VOC) and other gases that can be eliminated by thermal destruction. Read more...
More Product Announcements from Branch Environmental Solutions- All performance levels are guaranteed.
- Virtually any material of construction is available.
- Complete packages with all components including controls, control panel, fans and pumps for a complete single source responsibility.
- Shop fabricated units up to 50,000 cfm / 8,500 m3/h. Larger units are available using field fabricated designs.
Almost any water soluble chemical can be removed from the gas using a Packed Tower. Read more...
More Product Announcements from Branch Environmental SolutionsBranch Environmental Corp. offers a Deep-Bed design that may be used as part of a new pollution control train or system, or as a retro-fit unit to be added to an existing system. Read more...
More Product Announcements from Branch Environmental SolutionsIf you run a shop or production floor, you already know how important it is to keep the air clear of welding smoke, grinding dust, or finishing particulates. The challenge? Doing it without shutting down your operation. Read more...
More Product Announcements from Clean Air IndustriesOur Venturi scrubbers have been used on applications requiring capture of solids from many different industries. Read more...
More Product Announcements from Branch Environmental Solutions- All performance levels are guaranteed.
- Any design configuration can be provided, including vertical and horizontal.
- All safety features with UL, FM or other approved components as needed.
- Complete engineering, including tail gas treatment from one source.