EXAIR

EXAIR’s Chip Vac, a powerful pneumatic vacuum designed to clean up debris such as metal, wood, or plastic chips, now features an upgraded filter bag that better withstands the rigors of an industrial facility and prevents dirt and debris from reentering your workspace Read more...

More Product Announcements from EXAIR
Branch Environmental Solutions

There are many applications for Jet Venturi scrubbers. One example is emergency systems where a gas leak might occur. The Jet Venturi can rapidly pull the gas eliminating any need for a fan, provide a high liquid recycle rate for good contact with a large amount of vapor. Read more...

More Product Announcements from Branch Environmental Solutions
Branch Environmental Solutions

There are definitely applications where a Catalytic unit is the best choice and it is a benefit to you to use a company like Branch to help you decide which is the lowest cost option for you. Read more...

More Product Announcements from Branch Environmental Solutions
Ducon Environmental Systems 

  • Highly Efficient Cleaning: Can achieve over 99.9% removal for many targeted gaseous pollutants and odors.
  • Customized Solutions: Designed specifically for your process, targeting contaminants like SO₂, HCl, H₂S, NOx, NH₃, CO₂, odors, and many others.
  • Versatile Designs: Available as Packed Towers (most common for g...
Read more...

More Product Announcements from Ducon Environmental Systems 
Ducon Environmental Systems 

Effectively Cleaning Harmful Gases & Odors from Industrial Air

Many industrial processes release unwanted or harmful gases, fumes, and odors into the air (like sulfur dioxide, acid gases, ammonia, or chemical smells). Ducon’s Chemical Absorption Scrubbers, often called Gas Scrubbers or Packed Towers, are specifically designed to “wash” these pollutants out of... Read more...

More Product Announcements from Ducon Environmental Systems 
Environics, Inc.

Environics' gas humidification systems deliver precise ppb/ppm or relative humidity control. Designed for standalone use or integration with gas mixers, each unit is fully customized for exact performance requirements. Read more...

More Product Announcements from Environics, Inc.
Branch Environmental Solutions

Packaged scrubber systems are available from Branch Environmental in sizes for Pilot Plants. These skid-mounted packages minimize cost of installation. Materials of construction include fiberglass, stainless steel, or other specialty materials to meet any chemical handling requirement. Larger systems are available for any capacity. Read more...

More Product Announcements from Branch Environmental Solutions
Branch Environmental Solutions

Vapor Phase Carbon Adsorption Systems are designed to remove certain gaseous contaminants, including Dioxins/ Furans, Hydrogen Sulphide, Hydrogen Chloride, Ammonia and Mercaptans.

Branch Environmental Corp. offers a Deep-Bed design that may be used as part of a new pollution control train or system, or as a retro-fit unit to be added to an existing system. Read more...

More Product Announcements from Branch Environmental Solutions
Branch Environmental Solutions

There are many applications for Jet Venturi scrubbers. One example is emergency systems where a gas leak might occur. The Jet Venturi can rapidly pull the gas eliminating any need for a fan, provide a high liquid recycle rate for good contact with a large amount of vapor. Chlorine emergency scrubbers and ammonia storage emergency scrubbers are examples of this kind of application. Read more...

More Product Announcements from Branch Environmental Solutions
Branch Environmental Solutions

Branch Environmental supplies custom built scrubbers and systems for air pollution control. From small units to large custom designed units, you receive competitive pricing with the highest reliability and assurance it can work right the first time. Read more...

More Product Announcements from Branch Environmental Solutions