Did you know that HEPA filters and UV-C lamps do not provide the same benefits? Read more...
More Product Announcements from Sanuvox Technologies, Inc.Vapor Phase Carbon Adsorption Systems are designed to remove certain gaseous contaminants, including Dioxins/ Furans, Hydrogen Sulphide, Hydrogen Chloride, Ammonia and Mercaptans.
Branch Environmental Corp. offers a Deep-Bed design that may be used as part of a new pollution control train or system, or as a retro-fit unit to be added to an existing system. Read more...
More Product Announcements from Branch Environmental SolutionsThere are many applications for Jet Venturi scrubbers. One example is emergency systems where a gas leak might occur. The Jet Venturi can rapidly pull the gas eliminating any need for a fan, provide a high liquid recycle rate for good contact with a large amount of vapor. Chlorine emergency scrubbers and ammonia storage emergency scrubbers are examples of this kind of application. Read more...
More Product Announcements from Branch Environmental SolutionsBranch Environmental supplies custom built scrubbers and systems for air pollution control. From small units to large custom designed units, you receive competitive pricing with the highest reliability and assurance it can work right the first time. Read more...
More Product Announcements from Branch Environmental SolutionsBranch Environmental Corp. offers a Deep-Bed design that may be used as part of a new pollution control train or system, or as a retro-fit unit to be added to an existing system. Read more...
More Product Announcements from Branch Environmental SolutionsOur Venturi scrubbers have been used on applications requiring capture of solids from many different industries. Read more...
More Product Announcements from Branch Environmental SolutionsThere are definitely applications where a Catalytic unit is the best choice and it is a benefit to you to use a company like Branch to help you decide which is the lowest cost option for you. Read more...
More Product Announcements from Branch Environmental SolutionsBranch can provide standard design or custom built oxidation systems for thermal destruction of volatile organic compounds (VOC) and other gases that can be eliminated by thermal destruction. Read more...
More Product Announcements from Branch Environmental Solutions- All performance levels are guaranteed.
- Virtually any material of construction is available.
- Complete packages with all components including controls, control panel, fans and pumps for a complete single source responsibility.
- Shop fabricated units up to 50,000 cfm / 8,500 m3/h. Larger units are available using field fabricated designs.
Almost any water soluble chemical can be removed from the gas using a Packed Tower. Read more...
More Product Announcements from Branch Environmental Solutions