The IsoClean® can be used as a positive pressure clean air recirculating system in clinics, waiting rooms, hospital emergency rooms and other confined areas or as a partial or complete exhausting system to create a negative pressure isolation room. Read more...
More Product Announcements from EnvircoThe fully pneumatic SPILLSTOP system for AODD pumps safely captures leaked product and automatically shuts down failed pumps to avoid costly product loss and prevent hazardous spills. Optional warning alarm and backup pump switchover further minimize system downtime for maximum productivity. Read more...
More Product Announcements from Blacoh Fluid Control, Inc.EXAIR’s Chip Vac, a powerful pneumatic vacuum designed to clean up debris such as metal, wood, or plastic chips, now features an upgraded filter bag that better withstands the rigors of an industrial facility and prevents dirt and debris from reentering your workspace Read more...
More Product Announcements from EXAIRThere are many applications for Jet Venturi scrubbers. One example is emergency systems where a gas leak might occur. The Jet Venturi can rapidly pull the gas eliminating any need for a fan, provide a high liquid recycle rate for good contact with a large amount of vapor. Read more...
More Product Announcements from Branch Environmental SolutionsThere are definitely applications where a Catalytic unit is the best choice and it is a benefit to you to use a company like Branch to help you decide which is the lowest cost option for you. Read more...
More Product Announcements from Branch Environmental Solutions- Highly Efficient Cleaning: Can achieve over 99.9% removal for many targeted gaseous pollutants and odors.
- Customized Solutions: Designed specifically for your process, targeting contaminants like SO₂, HCl, H₂S, NOx, NH₃, CO₂, odors, and many others.
- Versatile Designs: Available as Packed Towers (most common for g...
Effectively Cleaning Harmful Gases & Odors from Industrial Air
Many industrial processes release unwanted or harmful gases, fumes, and odors into the air (like sulfur dioxide, acid gases, ammonia, or chemical smells). Ducon’s Chemical Absorption Scrubbers, often called Gas Scrubbers or Packed Towers, are specifically designed to “wash” these pollutants out of... Read more...
More Product Announcements from Ducon Environmental SystemsContinuous profiling of oil / water interface and emulsions in tanks Read more...
More Product Announcements from Arjay EngineeringPackaged scrubber systems are available from Branch Environmental in sizes for Pilot Plants. These skid-mounted packages minimize cost of installation. Materials of construction include fiberglass, stainless steel, or other specialty materials to meet any chemical handling requirement. Larger systems are available for any capacity. Read more...
More Product Announcements from Branch Environmental SolutionsDid you know that the surface of fruits and vegetables is highly vulnerable to harmful microbes leading not just to spoilage, but also significant financial and food waste for growers and retailers? Read more...
More Product Announcements from Sanuvox Technologies, Inc.