Clean Air Industries

The Defender Series of Industrial Downdraft Tables by Clean Air Industries is your ultimate source capture solution for weld and soldering fume, grinding dust, and more.

Defender Downdraft Tables boast a flexible modular design, available in standard sizes of 4×3, 4×6, and 4×9, along with best-in-class face velocity and airflow. Read more...

More Product Announcements from Clean Air Industries
Clean Air Industries

Discover the epitome of efficiency in our compact design, tailored for uninterrupted operation. Read more...

More Product Announcements from Clean Air Industries
Clean Air Industries

Designed for the safe capture of airborne mist generated from emulsions such as water-based coolants (approximately 95% water / 5% oil), the ZeroMist Series of Oil Mist Collectors protects workers and sensitive electronic equipment within your facility. Read more...

More Product Announcements from Clean Air Industries
Ducon Environmental Systems 

Iron Mining

In pelletizing operations and other ore preparation beneficiation, sintering and reduction operations, Ducon refractory-lined cyclones and UW-4 Dynamic Scrubbers have become the standards of the industry. The UW-4 Scrubber gained fast acceptance in these applications because it has no small openings to cause clogging. And its wet fan keeps maintenance to a minimum.

... Read more...

More Product Announcements from Ducon Environmental Systems 
Ducon Environmental Systems 

Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which are all used to remove particulate, fly ash, sulfur dioxide, hydrogen sulfide, carbon dioxide, hydrogen chloride... Read more...

More Product Announcements from Ducon Environmental Systems 
Ducon Environmental Systems 

Ducon's SNCR DeNOx Systems work by injecting ammonia or urea into the radiant and convection regions of a boiler to treat the flue gases, so the reduction reaction can take place. The reagent comes in contact with the NOx in the flue gas within a specific temperature range. For urea, this range is approximately 1600°F to 2100°F. For ammonia, the range is lower at 1500°F to 18... Read more...

More Product Announcements from Ducon Environmental Systems 
Ducon Environmental Systems 

Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which are all used to remove particulate, fly ash, sulfur dioxide, hydrogen sulfide, carbon dioxide, hydrogen chloride... Read more...

More Product Announcements from Ducon Environmental Systems 
Ducon Environmental Systems 

Ducon Wet Scrubbers use variety of technological configurations to remove particulates and acid gases from exhaust flue gas stream. In a wet scrubber, the polluted gas stream is brought into contact with the scrubbing liquid, by spraying it with the liquid, and forcing it through a pool of liquid, or by some packing media or trays, so as to remove the pollutants. Ducon Wet Scrubbers are... Read more...

More Product Announcements from Ducon Environmental Systems 
Gaumer Process

Fuel Gas Scrubber or Knock-out (KO) drum or mist eliminators are used to remove the entrained liquid droplets and slugs from vapor stream. Read more...

More Product Announcements from Gaumer Process
Vaughan Co., Inc.

Vaughan Co., Inc. manufactures custom wastewater pumps to match your specifications. Read more...

More Product Announcements from Vaughan Co., Inc.