Douglas Electrical Components

Squeezing rubber dams on wellhead cables ignores a deadly risk: internal gas migration. Under wellbore pressure, natural gas flows through cable interiors straight into electrical control boxes, risking catastrophic explosions. Douglas Electrical Components solves this with epoxy-sealed hermetic feedthroughs. They seal the cable's interior, block gas pathways, and adapt to any ESP config... Read more...

More Product Announcements from Douglas Electrical Components
Douglas Electrical Components

Choosing the right hermetic seal for semiconductor equipment is a balance of temperature, density, and material needs. While traditional glass-to-metal (GTMS) and ceramic (HTCC) seals excel in high-temperature plasma environments, epoxy seals offer superior cryogenic performance, the highest conductor density, broad material compatibility, and extreme design flexibility without costly to... Read more...

More Product Announcements from Douglas Electrical Components
Douglas Electrical Components

Semiconductor manufacturing demands extreme precision and ultra-clean vacuum environments. Douglas Electrical Components provides hermetic electrical feedthroughs engineered for UHV systems down to 10⁻⁹ Torr, enabling reliable power, signal, and fiber connectivity with ultra-low outgassing, high-voltage capability, and custom integration for semiconductor equipment. Read more...

More Product Announcements from Douglas Electrical Components
Douglas Electrical Components

Douglas Electrical Components manufactures custom hermetic high voltage feedthroughs for wires, cables, terminals, studs, and connector applications. Utilizing proprietary epoxy sealing technology, these feedthroughs support voltages up to 30kV+ while maintaining reliable hermetic sealing in vacuum, pressure, hazardous, and harsh-environment applications. Read more...

More Product Announcements from Douglas Electrical Components
Douglas Electrical Components

SAE feedthroughs utilize straight threads with O-ring sealing technology to provide reliable hermetic sealing in medium- to high-pressure applications. Douglas Electrical Components manufactures customized SAE feedthroughs for power, signal, connector, wire, circuit, and fiber optic applications, offering durable, high-density solutions for industrial and automotive environments. Read more...

More Product Announcements from Douglas Electrical Components
AirClean Systems

Constructed from all white seamless polypropylene, AirClean® Systems horizontal laminar flow clean benches are the ideal solution for ISO 5 (Class 100) applications. Standard on all horizontal laminar flow workbenches, the UVTect™ controller constantly monitors filter conditions, alerting the operator of insufficient airflow. Read more...

More Product Announcements from AirClean Systems
AirClean Systems

AirClean Systems’ Endeavour Ductless Fume Hood provides the operator with user-friendly controls, superior construction materials and market-leading safety features needed for effective fume containment. Read more...

More Product Announcements from AirClean Systems
Douglas Electrical Components

Douglas Electrical Components manufactures hermetic feedthroughs and terminal seals for air conditioning and refrigeration systems, designed to withstand high pressure, high power, and demanding operating conditions. These customizable solutions support power, signal, connector, and fiber optic transmission while reducing leak paths and improving long-term system reliability. Read more...

More Product Announcements from Douglas Electrical Components
Douglas Electrical Components

Radial O-ring feedthroughs create a reliable hermetic seal by compressing one or more O-rings between the housing and mating interface, preventing gas or liquid leakage. They offer a simple, cost-effective alternative to threaded designs, with easy installation, built-in redundancy, and flexible customization for high-pressure, vacuum, and high-density applications. Read more...

More Product Announcements from Douglas Electrical Components
Douglas Electrical Components

Recent Texas refinery fires remind us that hazardous locations leave zero room for error. A critical yet overlooked vulnerability sits at electrical penetration points. If unsealed, these entry points introduce hidden ignition pathways. Protect your operation by using UL and ATEX/IECEx-certified hermetic feedthroughs to eliminate gas ingress, isolate risks, and ensure global safet... Read more...

More Product Announcements from Douglas Electrical Components