ISO 5 Clean Benches for Critical Work
Featured Product from AirClean Systems
Polypropylene Horizontal Laminar Flow Clean Bench
Constructed from all white seamless polypropylene, AirClean® Systems horizontal laminar flow clean benches are the ideal solution for ISO 5 (Class 100) applications. Standard on all horizontal laminar flow workbenches, the UVTect™ controller constantly monitors filter conditions, alerting the operator of insufficient airflow.
Features
- No installation required - plugs directly into a standard 110V or 220V electrical outlet
- Polypropylene construction for chemical resistance. The result: NO RUST
- Dual wall construction allows for front mounting of services such as water, gas, or electric
- UVTect® microprocessor controller
- ISO 5 vertical laminar flow air
- Horizontal laminar airflow pattern
- Lab event timer
- Digital UV light timer :01-59 minutes
Benefits
- Filter safety lockout to ensure correct filter replacement
- Shipped fully assembled
- Tested to UL 61010-1 and CSA C22.2 No. 61010-1
- Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
ISO 5 tested - Real time monitoring of installed filtration bed
Follow us on:
AirClean® Systems
At AirClean® Systems, our goal is to continually offer the safest, most reliable and trusted hoods, enclosures and cabinets in the industry. For anyone who works with hazardous chemicals, we strive to create a safe and clean environment that protects the operator, the process and the environment. We do this by providing organizations across a wide range of industries with products to preserve a toxin-free environment.