Reduce PCR Cross-Contamination Risks
Featured Product from AirClean Systems
Combination PCR Workstation
AirClean® Systems AC600 Series PCR Workstations combine ISO 5 HEPA-filtered air with UV light irradiation for the ultimate DNA/RNA manipulation and amplification work area. Cross-contamination during amplification of DNA and RNA can lead to results that are inaccurate, costing the lab technician valuable time and reagents. PCR Workstations minimize this risk by keeping airborne contaminants away from samples and irradiating work surfaces and tools between amplifications.
Features
- No ductwork required
- No installation required - plugs directly into a standard 110V or 220V electrical outlet
- Clear polycarbonate shell for 360° visibility
- Extremely quiet operation < 49dBA
- Available in standard height or tall version
- UVTect® microprocessor controller
- ISO 5 vertical laminar flow air
- Seamless plastic design -no joints or gaps in construction
- UV shelf with built-in pipettor holder
- Lab event timer
- Digital UV light timer :01-59 minutes
- Access port for electrical cords
- UV and LED lights
Benefits
- Filter safety lockout to ensure correct filter replacement
- Polycarbonate and polypropylene design reflects UV energy
- Automatic sash switch turns blowers off when sash is closed, maintaining an air barrier
- Sash safety switch automatically turns off UV light and activates the blower when sash is raised
- Shipped fully assembled
- Overlapping polycarbonate sash to prevent UV light exposure
- Tested to UL 61010-1,CSA C22.2 No. 61010-1, and EN 61326-1
- Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
- Low airflow alarm warns the user both visually and audibly
- ISO 5 tested
- Real time monitoring of installed filtration bed
Follow us on:
AirClean® Systems
At AirClean® Systems, our goal is to continually offer the safest, most reliable and trusted hoods, enclosures and cabinets in the industry. For anyone who works with hazardous chemicals, we strive to create a safe and clean environment that protects the operator, the process and the environment. We do this by providing organizations across a wide range of industries with products to preserve a toxin-free environment.