TeachAide Classroom Demonstration Workstation
Featured Product from AirClean Systems
TeachAide™ Classroom Demonstration Workstation
Student and teacher protection with 360° classroom engagement
AirClean® Systems TeachAide ductless classroom demonstration workstations are a safe, low-cost solution for protection of students, teachers and the environment during common chemistry experiments. Bonded carbon and HEPA filtration, sturdy thermoplastic construction and the AirSafe™ automatic safety controller assure protection from experiments generating toxic fumes, vapors, particulate or smoke. True 360° visibility promotes total classroom engagement.
Features
- AirSafe automatic safety controller
- Integral base with deep spill lip
- No ductwork required
- No installation required - plugs directly into a standard 110V or 220V electrical outlet
- Clear polycarbonate shell for 360° visibility
- Extremely quiet operation < 49dBA
- Lab event timer
- HEPA filtration for capture of particulate to 0.3 microns in size
- Gas phase bonded carbon filtration
Benefits
- Filter safety lockout to ensure correct filter replacement
- Flame-retardant pre-filter
- Shipped fully assembled
- Tested to UL 61010-1,CSA C22.2 No. 61010-1, and EN 61326-1
- Brushless, sparkless blower is post-filter
- Deep base effectively contains accidental spills
- Filter and electronics are located above the workspace,eliminating the chance of a chemical spill entering these sensitive areas
- Low airflow alarm warns the user both visually and audibly
- Real time monitoring of installed filtration bed
Follow us on:
AirClean® Systems
At AirClean® Systems, our goal is to continually offer the safest, most reliable and trusted hoods, enclosures and cabinets in the industry. For anyone who works with hazardous chemicals, we strive to create a safe and clean environment that protects the operator, the process and the environment. We do this by providing organizations across a wide range of industries with products to preserve a toxin-free environment.