According to the assumption to be contemplated here, when a light ray is spreading from a point, the energy is not distributed continuously over ever-increasing spaces, but consists of a finite number of energy quanta that are localized in points in space, move without dividing, and can be absorbed or generated only as a whole. Read more...
More Product Announcements from MPF Products, INC.Student, Teacher, and Classroom Protection
The AirClean® Systems' TeachAide™ Ductless Workstation is an economical protection solution for classroom experiments. It's equipped with superior carbon and HEPA filtration, as well as a microprocessor controller to protect students and teachers from vapors, fumes, particulates, and smoke. Read more...
EXAIR's Ion Air Jet removes static electricity, contaminants and dust from parts prior to shrink wrapping, packaging, printing, painting or finishing. This engineered product has undergone independent laboratory tests to certify it meets the rigorous safety, health and environmental standards of the USA, European Union and Canada that are required to attain the CE and UL marks. Read more...
More Product Announcements from EXAIRPower Feedthrough with Power Glove Connectors, 5000 Volts, 30 Amps, 4 Pins, 0.094″ Copper Conductors, 2.75″ Conflat Flange Read more...
More Product Announcements from MPF Products, INC.Baseplate feedthroughs for high vacuum deposition systems. High voltage, high amp and thermocouple designs are available. Read more...
More Product Announcements from MPF Products, INC.MPF Products, Inc. designs and manufactures a variety of electrical feedthroughs that assist/support the Thin Film Deposition Equipment marketplace. Read more...
More Product Announcements from MPF Products, INC.EXAIR’s Intellistat® Ion Air Nozzle is the latest solution for static elimination in sensitive processes. Like the Intellistat Ion Air Gun, this new Nozzle provides a lightweight solution rated Class 5 for clean rooms and controlled environments per ISO 14644-1. Read more...
More Product Announcements from EXAIRThe MAC 10® Original Pro Fan Filter Unit model delivers a low noise, low power consumption solution with one of the lowest height profiles available in the market. Read more...
More Product Announcements from EnvircoEnvirco® MAC 10® FFUs are used worldwide for a variety of critical clean air applications. Read more...
More Product Announcements from EnvircoThe self-contained, clean bench features a modular design and unique vertical and horizontal airflow pattern that sweeps around obstructions, minimizes reverse turbulence and maximizes cleansing within the critical work area. The ESM workstation provides an ISO Class 5 product protection environment using an aerosol-challenged HEPA filter. Read more...
More Product Announcements from Envirco