EXAIR

EXAIR’s Type 303 Stainless Steel 2-1/2 NPT Threaded Line Vac Air Operated Conveyors convert ordinary pipe into a powerful conveying system for parts, scrap, trim and other bulk materials. They are ideal for food, chemical, and pharmaceutical processes or areas likely to be wet and corrosive which require the benefits of 303SS including excellent chemical and corrosion resistanc... Read more...

More Product Announcements from EXAIR
AgozTech LLC

AgozTech offers carrying, mounting, charging, and wearable accessories for Elo mobile computers used in retail, hospitality, service, and mobile business operations. The collection helps organizations keep handheld equipment protected, accessible, powered, and consistently deployed across teams and locations.

Available solutions include:

  • Belt holsters for every...
Read more...

More Product Announcements from AgozTech LLC
KINTEP NEW POWER

Bagless organic waste collection systems are ideal for large production spaces such as hospital kitchens, resorts, catering establishments or industries. They offer immediate and automatic waste disposal. Read more...

More Product Announcements from KINTEP NEW POWER
AgozTech LLC

AgozTech Cognex DataMan 8700 trigger scanner holster provides a practical belt-mounted carry solution for production, warehouse, and verification workflows. The holster keeps the scanner accessible at the worker’s side while allowing hands-free movement between scans, parts checks, inventory tasks, and workstation activities.

Built for daily industrial use, the holste... Read more...

More Product Announcements from AgozTech LLC
JiuJiang Ingiant Technology Co., Ltd.

Heavy-duty top-mount pan-tilt unit (PTU) with worm gear drive, supporting 100kg payload. Features ±0.1° repeatability, 0°~360° continuous pan, -45°~45° tilt, Pelco_D protocol, IP66 rating, and power-off self-lock. Ideal for industrial monitoring, remote sensing, and harsh-environment applications. Read more...

More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.

This 2-axis high-precision turntable offers stable, accurate motion control for antenna measurement, radar testing, satellite communication and industrial automation. Supporting customizable azimuth, elevation, lift and polarization movement. Ideal for indoor and outdoor test systems, it enhances testing efficiency, minimizes manual errors and integrates seamlessly into professional setu... Read more...

More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.

Non-standard custom, strict quality, long life. Dual-axis servo turntable for radar tracking, UAV tracking, satellite test. Load 10-1000kg, speed 0.05-500°/s, accuracy 0.01-0.2°. Laser tracker: ±2.5″ accuracy, ±170° azimuth, -25° to +65° elevation. Industrial/military grade. Ethernet, RS422, RS485, fiber optic. Read more...

More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.

High-precision resistance strain load cells for measuring both tension and compression, supporting capacities from grams to 20 tons. Robust, compact, and easy to install for industrial, robotics, and automation applications. Read more...

More Product Announcements from XJCSENSOR Technology Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.

Specializing in high-quality industrial chains featuring excellent wear resistance, strength, and reliability. Widely used in mining, conveying, lifting, agriculture, and heavy-duty equipment. Beyond chains, we provide complete power transmission solutions including sprockets, gears, gearboxes, couplings, and custom-engineered components. Read more...

More Product Announcements from Hangzhou Chinabase Machinery Co., Ltd.
XJCSENSOR Technology Co., Ltd.

High-precision tension sensor with flexible installation, anti-overload protection, and stable signal output, ideal for material processing in paper, film, tape, and battery industries. Read more...

More Product Announcements from XJCSENSOR Technology Co., Ltd.