Hannay's Spray Non-Corrosive (SNC) Series reels, constructed primarily of 304-grade stainless steel, are designed specifically for lawn care, agriculture, horticulture, pest control, power washing and other spray-related industries. Read more...
More Product Announcements from Hannay ReelsMade to handle live electric cable, the CR1600 Manual and Power Rewind Series from Hannay is built with a 3-conductor, 45 amp collector assembly with #8 gauge wiring. The rewind can be powered by a removable crank or chain or a sprocket drive powered an electric or compressed air motor. Rollers and roller mounting attachments are also available for the CR1600 series. Read more...
More Product Announcements from Hannay ReelsThe compact PW-2 Series from Hannay features a lightweight and versatile design, which can be used with almost any type of pressure washer for steam cleaning, spray and washdown applications. The reel includes a permanent direct crank rewind with an adjustable split brake assembly. Read more...
More Product Announcements from Hannay ReelsHannay Reels SGCR Spring Rewind Grounding Reel helps customers meet OSHA requirements for vehicle grounding. The convenient reel has an automatic spring rewind and an internal rotary device for fast rewind. In an independent test, the SGCR Reels performed to 43 kVA for 30 cycles. Additionally, the durable reels feature a ratchet mechanism to lock the reel and prevent unwanted rewind. Read more...
More Product Announcements from Hannay ReelsHannay Reels N400 Spring Rewind Gas Welding Reels handle twin welding hoses between 1/4” and 3/8.” The heavy-duty spring motor rewinds hoses quickly, without sparking. The declutching arbor prevents damage from reverse winding, and the reels are available with a number of four-way roller configurations. Read more...
More Product Announcements from Hannay ReelsHannay Reels C Series is designed for storage of hose or cable with no live connection. The heavy-duty reels can be powered by a gear-driven crank or a chain and sprocket drive powered by an electric, compressed air or hydraulic motor. Both the manual and power rewind options come standard with braking systems. Larger drum diameters and divider discs are available upon request.
Fe... Read more...
More Product Announcements from Hannay ReelsHannay Reels C16-10-11-DE portable cable storage reel is made of rugged steel and aluminum for durability and function. The crank handle permanently attaches to the disc for ease of use, and cam-lock drag brake system locks cables in place. With an additional storage drum extension, the C16-10-11-DE meets every cable storage need. Also available in e-coated black finish - add AVC to mode... Read more...
More Product Announcements from Hannay ReelsHannay Reels HGR Series is designed for grounding in hazardous areas, like aircraft refueling and chemical plants. The reels bond to aircrafts, fuel trucks and other equipment to provide smooth operation with minimal cable pull. The standard reel is finished in oven-cured enamel, but stainless steel options are also available along with additional attachments.
Features:
- ...
Hannay Reels N600 Series Spring Rewind Dual Hose Reels are specifically designed for hydraulics and spray painting operations. With a narrow frame and compact mounting base, the N600 Series handles the job, without wasting space. The reels handle pressure up to 3,000 psi and temperatures up to 250° F (121°C). Constant tension and a full flow swivel joint are available upon request. Read more...
More Product Announcements from Hannay ReelsHannay Reels N800 Series Spring Rewind Reels have a narrow frame and compact mounting base for space-saving efficiency. The non-sparking ratchet assembly is made to handle 3/4” or 1” ID hoses for fuel dispensing and waste oil evacuation. Optional configurations of the swivel join and constant tension are also available. Read more...
More Product Announcements from Hannay Reels