Hannay Reels N400 Spring Rewind Gas Welding Reels

Featured Product from Hannay Reels

More Info Email Supplier Request a Quote

Hannay Reels N400 Spring Rewind Gas Welding Reels handle twin welding hoses between 1/4” and 3/8.” The heavy-duty spring motor rewinds hoses quickly, without sparking. The declutching arbor prevents damage from reverse winding, and the reels are available with a number of four-way roller configurations. When ordering, the type of gas used must be specified, and a hose stop is required.           

Features:

  • Heavy-duty spring motor.  
  • Non-sparking ratchet assembly.  
  • Declutching arbor to prevent damage from reverse winding.  
  • Standard inlets: 90° ball bearing swivel joints, 1/2" female NPT threads. Oxy/acet brass inlet adapters are available.
  • Standard outlets: male 9/16"-18 threads. Right hand for oxygen, left hand for gas. 
  • Pressures to 300 psi (21 bar).  
  • Temperatures from -40° F to +200° F (-40° C to +93° C).  
  • Type of gas used MUST be specified.  
  • 4-way roller assembly. Roller position must be specified.   
  • Hose stop is required.  

Applications:

  • Oxy/Fuel Welding