Our team is here to assist your design efforts with 2D & 3D CAD files available. Read more...
More Product Announcements from Rockford Ball ScrewLinear guideways provide linear motion by re-circulating rolling elements between a profiled rail and a bearing block. The coefficient of friction on a linear guideway is only 1/50 compared to a traditional slide. With these features, a linear guideway can achieve high precision and greatly enhanced moving accuracy while carrying loads in all directions. Hiwin Corporation offers a... Read more...
More Product Announcements from HIWIN CorporationWhen it comes to choosing the right motion solution for your product, there are many variables to consider. One decision that companies often face is whether to use stepper motors or servo motors. Both motor technologies have their advantages and disadvantages and are ideal for different types of applications. In this article, we’re going to cover the differences between servo moto... Read more...
More Product Announcements from Actuonix Motion DevicesSmith Bearing® Training & Educational Series- Now Live!
Smith®'s Training & Educational Series is filled with need-to-know info about Rails, Bearings and more! We explain why Smith® is has the best options for any application! Read more...
Toss out the angle iron & upgrade to our SMITH-TRAX Guide Rails!
Extend the life of the rail & track rollers. Read more...
THK has released the Miniature Roller Type LM Guide HRG8, 10, and 12, which are the smallest roller type LM Guide models. The HRG is an LM Guide that uses rollers for the rolling elements. As the smallest roller type guides, the HRG8, 10, and 12 achieve higher rigidity and a longer service life than other LM Guide models of similar size. Read more...
More Product Announcements from THK America, Inc.Modern Linear Double Edge Track offers a variety of benefits for a wide array of applications. Compared to single edge track, double track offers many advantages: It is compact, rigid, easily integrated into machine design, able to span a gap, rugged in contaminated environments, and can be designed as a component or a complete system. Read more...
More Product Announcements from Modern Linear IncorporatedVR
A compact, highly rigid LM system whose roller cage holding precision rollers orthogonally aligned one after another travels by half the stroke on a V-shaped groove formed on a rail.
Learn More Read more...
More Product Announcements from THK America, Inc.The ATG is a telescopic slide rail with an inner and outer rail that expand and collapse. This product features a high load capacity, superior durability, and two rows of balls that enable smooth, stable movement. It can also be mounted with an ease unique to slide rails
Conventional slide rails have been widely adopted in the sliding portions of various types of office machinery,... Read more...
More Product Announcements from THK America, Inc.The ENDURO is a belt-driven, actuated linear guide system based on our v-groove guide roller technology. The simple, durable design features Double Track mounted to a rigid, machined steel tube. To facilitate ease of installation and ease of maintenance, off the shelf components were used throughout the design. Read more...
More Product Announcements from Modern Linear Incorporated