ELPEX-B couplings are highly flexible and free of torsional backlash. Because of their low torsional stiffness and damping capacity, ELPEX-B couplings are especially suitable for coupling machines with a highly non uniform torque pattern. ELPEX-B couplings are also suitable for connecting machines with high shaft misalignment. The elastic tire can simply be slipped over the hub parts. Th... Read more...
More Product Announcements from jbj Techniques LimitedELPEX couplings are highly torsionally flexible and free of torsional backlash. Because of their low torsional stiffness and damping capacity, ELPEX couplings are especially suitable for coupling machines with a very non uniform torque pattern. ELPEX couplings are also suitable for connecting machines with high shaft misalignment.
Standard ELPEX coupling types are designed as... Read more...
ELPEX-S couplings (torques between 330 Nm and 63,000 Nm) are highly torsionally flexible and because of their low torsional stiffness and damping capacity are especially suitable for coupling machines with a highly non uniform torque pattern. Standard ELPEX-S coupling types are designed as flange-shaft-connect
Zero Backlash Bellows Couplings
jbj Techniques Limited offers zero-backlash metal bellows couplings designed for high-precision, highly dynamic drive systems. Featuring torsionally rigid stainless-steel bellows construction, the couplings deliver vibration-damping performance, high positioning accuracy, and maintenance-free torque transmission while compensating axial, radi... Read more...
More Product Announcements from jbj Techniques LimitedZero Backlash Bellows Couplings
Torque limiting couplings protecting process industry machinery:
In process industry machinery, torsionally rigid, backlash-free torque limiting couplings are essential components for ensuring both safety and reliability. They safeguard high-value equipment from unpredictable overloads caused by material jams, blockages, and other... Read more...
Benefits
ARPEX couplings of the ARW-4/-6 series are outstanding for their large angular misalignment capacity of 3°. They were specially designed for drives where high misalignments which have to be compensated for by the coupling are to be expected. The intermediate spacer lengths are variable and are manufactured to customer specifications.
Application
... Read more...
Engineering Tools That Save Time: Meet Our Coupling Selection Worksheet
In mechanical design, small components can create big problems.
Few parts are as underestimated, yet as critical, as the shaft coupling.
When correctly specified, a coupling quietly transmits torque, absorbs misalignment, and protects connected equipment. When incorrectly selected, it can lead to... Read more...
More Product Announcements from jbj Techniques LimitedThe Concentric Maxi Torque is a unique bushing connection system. A single screw locks the low taper angle split bushing in place and eliminates all of the existing attachment issues.
1. Improved hub-to-shaft concentricity.
Radial run out less than .001/.026 mm as assembled enables customers to attain higher drive speeds, reduce unwanted vibration, and maintain concentricit... Read more...
More Product Announcements from Custom Machine & Tool Co., Inc.High-Precision Motion Control Pivot Bearings: Indefinite life; No maintainence
Patented Flexible Couplings: Permits high misalignments; Transmits high Torque; No backlash Read more...
C-Flex Pivot Bearings play a vital role in optimizing gimbal performance by offering features such as frictionless motion, no backlash, self-centering capabilities and indefinite life, making them ideal for applications requiring high precision and durability. Read more...
More Product Announcements from C-Flex Bearing Company