Right angle shaft phasing gearboxes are especially designed for applications requiring timing, positioning, registration or narrow-range speed control. Read more...
More Product Announcements from DieQua CorporationThe Tandler series of spiral bevel gearboxes from Diequa provides precision, performance and design versatility far exceeding any other standard bevel gearbox. They are ideal choices for applications requiring precise rotary motion, high speed, heavy duty cycles, environmental protection, or customized designs. Read more...
More Product Announcements from DieQua CorporationThe Sesame series of servo gearheads offers all the typical planetary design solutions plus a whole lot more. With multiple designs offered in multiple quality and precision levels, we have a wider selection of gearhead models that can meet your specific inline or right angle configuration needs, at the most cost effective price. Read more...
More Product Announcements from DieQua CorporationServo Worm Gearheads from DieQua
While most servo applications use inline gear heads, many can benefit from right angle configuration. It allows the motor to be tucked in next to the machine frame, instead of sticking out in the aisle.
When talking most gearhead suppliers, all they have to offer is the typical two-stage bevel and planetary design. While that is a good selec... Read more...
More Product Announcements from DieQua CorporationDieQua Corporation Launches: The PHCH Inline Planetary Reducer, designed specifically for demanding Packaging Machinery Applications. Featuring superior Over-Hung-Load (OHL) capacities to address demanding Radial and Axial Loading requirements found in VFFS, HFFS, Pouching, Filling, Case Erecting and Cartoning Machinery.
In Summary, DieQua’s new PHCH Planetary Reducers are:... Read more...
More Product Announcements from DieQua CorporationThe Tandler PL2FS inline planetary servo gearhead offers the ultimate in precision motion control. With ground, matched-set gearing, and a revolutionary motor connection, maximum performance is assured.
- 4 sizes
- 18 “standard” ratios up to 100:1; 8 single stage ratios, 10 two-stage ratios
- Any ratio combination in multi-stage gearboxes up to...
Custom industrial gearbox designs are common at DieQua Corporation. With our vast variety of standard components and machining capabilities, a custom-designed and manufactured gearbox for distinct applications is something we do all the time. Make DieQua your go-to custom gearbox supplier/manufacture
Special design gearboxes are common at DieQua Corporation. With our enormous variety of standard components and custom machining capabilities, a specially designed and manufactured gearbox for specific applications is something we do all the time. Read more...
More Product Announcements from DieQua CorporationDieQua's extensive range of gearboxes, gearmotors, gearheads & speed reducers are available with a long list of options as well as being customizable for special or specific applications. Read more...
More Product Announcements from DieQua CorporationA gearhead reduces the rotational speed and increases torque by connecting to the output shaft of the motor. Read more...
More Product Announcements from C.I. Takiron Corporation