Thick Film Heaters are suitable for more than one application in different industries, and they are easily customized to fit your project specifications. Heatron’s Thick Film Heaters are suitable for the following industries and applications:
- Medical and Life Sciences - Dialysis, CPAP, DNA analysis and testing, blood diagnostics, surgical devices, vessel...
Quickly and safely transfers heated liquids, gases and oils. Heatron's heat exchanger consists of a high-density cartridge heater encased in a metal jacket with ports for transfer of medium to be heated. The compact design provides higher watt density and dielectric strength compared with tubular versions. Contact Heatron for a design consultation to select the right set of options for y... Read more...
More Product Announcements from Heatron, Inc.Integrated heat sink for fast heat dispersion and longer life. Quickly diffuse heat while maintaining a lower sheath temperature in closed environments by maximizing the heater's surface area in contact with the air. Heatron's hybrid heater is ideal for fast heat dispersion using forced convection. Contact Heatron for a design consultation to select the right set of options for your appl... Read more...
More Product Announcements from Heatron, Inc.The use of additive manufacturing technology including 3D printers, laser sintering systems, and extruders has been transforming the manufacturing industry.
For the 3D printing process, monitoring temperatures throughout the printer is necessary to ensure proper function and prevent issues such as heat creep, misprints, cracking, and other print deformities that may slow down the... Read more...
More Product Announcements from Heatron, Inc.Heatron etched mica heaters offer an operating temperature range of -150° C to 500° C. Read more...
More Product Announcements from Heatron, Inc.The seamless metal jacket on this specialized cartridge heater is formed from a single sheet of metal, resulting in superior sheath integrity for high altitude and high stress applications. Read more...
More Product Announcements from Heatron, Inc.This article from Ambrell highlights the primary reasons you should consider induction if you're currently torch/flame brazing, or using a torch for another heating process. Read more...
More Product Announcements from Ambrell Induction Heating SolutionsINSULATED HEATER WIRE
Backer Springfield is recognized worldwide for its expertise in the development of specially fabricated silicone and thermoplastic insulated resistance wire for refrigeration anti-condensate applications. These heating elements are available in a broad range of resistances from .22 ohms/ft to 5000 ohms/ft. with a tolerance of +/- 5%.
Whatever your requir... Read more...
Backer Springfield manufactures immersion heaters for heating of multiple liquid types in a varitey of applications both for pressurized and non-pressurized liquid heating.
We offer heaters with sheath materials such as and not limited to copper, multiple grades of stainless steel, or titanium. Our mounting setup consists of screw plugs of an assortment from standard sizes to cust... Read more...
More Product Announcements from Backer-SpringfieldLearn why so many companies are choosing to switch to induction heating for their manufacturing process.... Read more...
More Product Announcements from Ambrell Induction Heating Solutions