BUMAX®

Duplex stainless steel, also known as Ferrite-Austenitic stainless steel, has a mixed microstructure of austenite and ferrite. It is a steel type that consists of high strength corrosion resistant grades and is characterized into groups based on their alloy content and corrosion resistance.

Types of duplex stainless steel:

  • Lean duplex – similar or lower c...
Read more...

More Product Announcements from BUMAX®
BUMAX®

What are high-tensile fasteners?

High-tensile fasteners are specialized components designed to withstand extreme stress without deforming or failing. These fasteners are graded based on their tensile strength, which measures their ability to resist breaking under tension. One of the key differentiators for most BUMAX fasteners is that they are cold formed and thread rolled. The pr... Read more...

More Product Announcements from BUMAX®
National Bolt & Nut Corporation

Fasteners are the nuts, bolts, screws, and other small components that keep machinery and components together in working order. Many fasteners work through the effective use of threads (left-hand thread and right-hand thread), which allow nuts and bolts to screw together effectively. Read more...

More Product Announcements from National Bolt & Nut Corporation
BUMAX®

BUMAX SDX NORSOK fasteners are accredited to NORSOK certification and can be provided in super duplex grades. Read more...

More Product Announcements from BUMAX®
National Bolt & Nut Corporation

From thermal and solar energy to wind power, alternative energy is a rapidly growing market. Most corporations are focused on reducing their environmental impact. National Bolt & Nut is able to adapt to this evolving market and respond to its needs for high strength and custom large diameter fasteners. Read more...

More Product Announcements from National Bolt & Nut Corporation
APM Hexseal Corp.

Protecting Devices & Equipment from Contamination

Medical professionals rely heavily on functionality and accuracy of critical medical instruments and devices Read more...

More Product Announcements from APM Hexseal Corp.