Woodex MECO Industries

ATEX is a series of explosion prevention standards, codified in EN 94/9/EC, to which equipment manufacturers must conform, in order to place machinery in service in Europe in potentially explosive environments. Compliance involves formal risk assessments and the use of certified machinery and components. Read more...

More Product Announcements from Woodex MECO Industries
Woodex MECO Industries

MECO offers a torque adjusting kit for HC model seals. A precision Wera adjustable torque screwdriver offers accurate and repeatable adjustment of the HC seal's clamp. TheTorque Tube kit includes the needed 7mm nutsetter for engaging the clamp head, as well as 6” and 10” bit extensions to facilitate access to the clamps in all sizes of HC seals, with instructions, packaged in... Read more...

More Product Announcements from Woodex MECO Industries
Woodex MECO Industries

The MECO EP Type 3, for horizontal dryers and reactors in vacuum service. The configuration is a double mechanical seal, using a mechanical drive to rotate bearing-grade, synthetic seal faces against fixed, hardened stainless steel seal faces. The EP Type 3 uses full-contact, soft face mechanical shaft sealing technology, sized for OEM and custom in-house process equipment. Read more...

More Product Announcements from Woodex MECO Industries
Woodex MECO Industries

Case Study: W.F. Taylor Co. Inc. (“Taylor Adhesives”) of Dalton, Georgia manufactures state-of-the art, environmentally friendly adhesives for flooring installation. Taylor sells its products throughout the United States and also exports to the Pacific Rim area, Canada, UK and Australia.When Taylor launched its patented Meta-Tec Wood Flooring Adhesive product i... Read more...

More Product Announcements from Woodex MECO Industries
Woodex MECO Industries

The MECO EP Type-2 model is the best choice for many sealing applications with low to medium-high shaft speeds, on small to large shaft diameters. The configuration is a double mechanical seal using an elastomer drive to rotate bearing-grade, synthetic seal faces against fixed, hardened stainless steel seal faces. The EP Type-2 uses full-contact, soft-face mechanical shaft sealing techno... Read more...

More Product Announcements from Woodex MECO Industries