JETSEAL, Inc.

JETSEAL manufactures a superior quality, cost-effective solution that is available in various cross-sections and virtually any diameter and material. We offer C-Seal configurations in the circular ring and rectangular forms, both customizable to your specifications.

C-Seals are produced in the highest standards of quality, with all critical features closely controlled to ensure th... Read more...

More Product Announcements from JETSEAL, Inc.
JETSEAL, Inc.

JETSEAL’s Multi-Convolution Seal rings are designed for low to moderate sealing force conditions and high spring back. JETSEAL manufactures Multi-Convolution Seal rings for high cyclic deflections, high temperatures and high pressures.

Our Multi-Convolution Seals are capable of sealing both liquids and gases in almost any diameter and a single or two-ply cross section... Read more...

More Product Announcements from JETSEAL, Inc.
Technetics Group

  • Proven reliability: Effective in extreme environments including high pressure environments, ultra-low vacuum environments, corrosive environments and radioactive environments
  • Reusable in many cases
  • Long-term sealing, with no material degradation
  • Infinite storage life
Read more...

More Product Announcements from Technetics Group
JETSEAL, Inc.

Space is the most demanding of all sealing environments where extreme temperature and pressure variations are encountered in high pressure and vacuum environments. JETSEAL is an experienced seal design specialist and manufacturer of metal seal solutions for space. Our high performance metal seals provide solutions to difficult sealing issues. Read more...

More Product Announcements from JETSEAL, Inc.
JETSEAL, Inc.

JETSEAL manufactures C-Seals in various cross-sections and virtually any diameter and material. We offer C-Seal configurations in the circular ring and rectangular forms, both customizable to your specifications.

C-Seals are produced in the highest standards of quality, with all critical features closely controlled to ensure that optimum performance is consistently obtained. The s... Read more...

More Product Announcements from JETSEAL, Inc.
JETSEAL, Inc.

JETSEAL's C-Seal are capable of handling temperatures to 1400°F (760°C) and pressures from vacuum to 60,000 psi. We offer C-Seal configurations in circular ring and rectangular forms, both customizable to your specifications.

JETSEAL's C-Seals are produced in the highest standards of quality, with all critical features closely controlled to ensure that optimum performance... Read more...

More Product Announcements from JETSEAL, Inc.
JETSEAL, Inc.

JETSEAL's E-Seals are capable of sealing liquids or gases. They are available in single or two-ply cross section. JETSEAL's E-Seals are also available as Multi-Convolution Seals. JE series E-Seals are intended for sealing hot combustion gas and aggressive acid or base liquids. The JH series require higher loads to compress than JE series seals. They generate higher sealing contact stress... Read more...

More Product Announcements from JETSEAL, Inc.
JETSEAL, Inc.

JETSEAL's C-Seal are capable of handling temperatures to 1400°F (760°C) and pressures from vacuum to 60,000 psi. We offer C-Seal configurations in circular ring and rectangular forms, both customizable to your specifications.

JETSEAL's C-Seals are produced in the highest standards of quality, with all critical features closely controlled to ensure that optimum performance... Read more...

More Product Announcements from JETSEAL, Inc.
JETSEAL, Inc.

Our patented metal Super C-Seal ring is designed as an alternative to spring loaded C-Seals for applications requiring higher spring back and a tighter seal than regular C-Seals. In fact, the uncoated Super C-Seal or spring loaded C-Seal can directly replace an existing C-Seal with no modifications to the cavity.

Operating Conditions:

  • Operating pressure....
Read more...

More Product Announcements from JETSEAL, Inc.