PROVIDING SOLUTIONS OF EVERY KIND, START TO END
Space is the most demanding of all sealing environments where extreme temperature and pressure variations are encountered in high pressure and vacuum environments. JETSEAL is an experienced seal design specialist and manufacturer of metal seal solutions for space. Our high performance metal seals provide solutions to difficult sealin... Read more...
More Product Announcements from JETSEAL, Inc.JETSEAL manufactures Multi-Convolution Seals for high cyclic deflections, high temperatures and high pressures.
Our Multi-Convolution Seals are capable of sealing both liquids and gases in almost any diameter and a single or two-ply cross section with 2 to 13 convolutions.
Leakage rates for split style Multi-Convolution Seals are improved by incorporating our patented Non-W... Read more...
More Product Announcements from JETSEAL, Inc.Space, the final frontier, the great expanse and also the most unforgiving of all sealing environments. JETSEAL is known for producing highly engineered metal seals with the highest quality in the market for use in the most demanding applications. JETSEAL’s engineered metal seals can handle cryogenic environments all the way up to temperatures in excess of 1500 degrees.
Acco... Read more...
More Product Announcements from JETSEAL, Inc.In this case study, Technetics teams up with a leading semiconductor manufacturer to improve its chemical delivery process. Learn how Technetics' innovative solution optimizes the client's use of chemicals, minimizing waste, improving efficiency, and saving costs. Read more...
More Product Announcements from Technetics GroupJetseal Super C-Seal
JETSEAL's patented metal Super C-Seal ring is designed for applications requiring higher spring back and a tighter seal, enhancing both pressure and leakage performance. Super C-Seals can directly replace existing C-Seals for superior deflection without modifying the application cavit
Super C-Seal Applications
- Turbine engine case joi...
The most demanding applications are best served by JETSEAL's V-Seals which combine the advantages of compactness, lowest leakage rates, high pressure capability and high spring back. Read more...
More Product Announcements from JETSEAL, Inc.C-Seals are the most frequently used resilient metal seal profile in demanding sealing system applications worldwide. JETSEAL’s C-Seals are designed to ensure continuous sealing contact and appropriate sealing line loads to ensure that optimum sealing performance is consistently obtained. These seals may be plated to further reduce leak rates with a defect-free ductile material. C-... Read more...
More Product Announcements from JETSEAL, Inc.Jetseal is on the cutting edge of sealing technology with the uniquely designed and patented Lever Seal. This seal can be used in any application where enhanced springback and excessive flange movement or flange distortion handling is needed. Regardless the requirement, the Lever Seal will out perform any other seal at a competitive cost.
The Lever Seal is superior to other &l... Read more...
More Product Announcements from JETSEAL, Inc.This patented seal is designed as an alternate to spring loaded C-Seals for applications requiring higher spring back and tighter seal than regular C-Seals Read more...
More Product Announcements from JETSEAL, Inc.JETSEAL is a world leader in designing and manufacturing Axial C-Seals. Unlike face seals, the axial seal is specifically designed to seal against an I.D. and O.D. of the cavity.
Axial Seals are ideally suited to accommodate limited rotational or linear movements such as those found in liquid or gas valves. Since Axial Seals are metallic, they are ideal for use in cryogenics, sup... Read more...