Our DFPP-SH Ultrabake silicone dual flanged pull plugs are designed for weld nuts of varying thread sizes. Recommended for powder coating, e-coating, plating & anodizing. Read more...
More Product Announcements from CaplugsKnurled for ease of application, CD Series Caps seal flared JIC fittings exceptionally well against dirt and moisture, and are also used for masking during painting and plating. Read more...
More Product Announcements from CaplugsCaplugs has thousands of custom molds in the tooling library. Just because you don't see it on our site, doesn't mean we don't have a part to fit your needs. Read more...
More Product Announcements from CaplugsBest suited for painting, plating, anodizing & blasting.
Temperatures up to 350°F (177°C)
Contain carbon for conductivity
Reusable Read more...
More Product Announcements from CaplugsAnchor plugs provide a unique self-locking mechanism to permanently bond spool components - they can not separate. This feature is a vital component for a reliable spool. Designed with inner ribs for added protection. Read more...
More Product Announcements from CaplugsHere to help you make the right product protection decision. Read our Case Studies Read more...
More Product Announcements from CaplugsFinger-lock Flange Protectors
These inexpensive flange protectors are designed to protect the flange face. Die Cut fingers lock the protector in place. Cable ties, plugs, bolts or wire ties are eliminated.
Available as an optional feature for the FAN Series. Read more...
More Product Announcements from CaplugsThe MECO EP Type-1 is a water-flushed, double-face seal for wet slurries in vertical and horizontal shaft pulpers and agitators. Read more...
More Product Announcements from Woodex MECO IndustriesThe MECO HH Type-2 is a fully custom, air-purged mechanical shaft seal. It can be quickly adjusted without disassembling the seal by tightening the HH Type-2’s simple adjusting clamp. Unlike standard stuffing box seals, the HH Type-2 is non-abrasive to the machine’s shaft and can accommodate shaft runout. The HH Type-2 is available fully split for easy installation and... Read more...
More Product Announcements from Woodex MECO IndustriesThe MECO OFS Type-1 split seal is ideal for top-entry agitators, crystallizers, dryers, pan mixers, blenders, hoppers and similar rotating equipment used in the petrochemical, plastics, metals, minerals and other process industries. Read more...
More Product Announcements from Woodex MECO Industries