MOCAP manufactures several families of dip molded vinyl plastic plugs, injection molded plastic plugs and rubber molded plugs for all of your product protection, masking or appearance finishing needs. From injection molded low density polyethylene (LDPE) plastic tapered plug caps, sheet metal plugs and tube end plugs to vinyl dip molded shipping plugs and high temperature masking... Read more...
More Product Announcements from MOCAP LLCMOCAP manufactures round grips, flat grips and finger nub grips. Round vinyl grips are available in traditional round straight wall style. Also available are finger nub versions of round vinyl grips.
Dip Molded Vinyl Plastic Grips
The vinyl dip molding process produces flexible PVC grips and allows you to specify length, wall thickness, color,... Read more...
Only MOCAP manufactures multiple types of vinyl plastic dip molded, plastic injection molded and rubber caps for all of your product protection, masking or finishing requirements. From injection molded low density polyethylene (LDPE) plastic caps to vinyl dip molded caps, end caps and high temperature vinyl caps, to silicone and EPDM rubber caps.
MOCAP ha... Read more...
One Piece Seals Outperform Seals with Unbonded Terminating Ends.
| Manufacturing, News
One-piece seals perform better than seals with unbonded terminal ends, as a result there is a growing trend for OEM’s to prefer and design in one-piece seal solutions to their products.
One-piece rubber seals are made by bonding the ends of an EPDM/Silicone seal into a one-pi... Read more...
More Product Announcements from Device Technologies, Inc.Milvent battery pack explosion-proof vents provide pressure equalization, rapid pressure relief, and environmental protection for battery enclosures. Designed for EV battery packs and energy storage systems, they help prevent condensation, extend seal life, and maintain enclosure reliability. Read more...
More Product Announcements from Shenzhen Milvent Technology Co., LimitedWhen used for relevant purposes under appropriate conditions, industrial PTFE backup rings provide various applicable benefits. PTFE backup rings are built in such a way that they can be used to prevent extrusion in rubber sealing systems. Read more...
More Product Announcements from Shenzhen Dechengwang Technology Co., LtdPTFE and PEEK back-up rings prevent extrusion in rubber sealing systems, ensuring durability and performance in high-pressure applications. Read more...
More Product Announcements from Shenzhen Dechengwang Technology Co., LtdThe MIV-40MAEX is a high-performance metal vent valve designed for battery packs, providing ex-proof protection, pressure equalization, and waterproofing (IP66-IP69K). It prevents condensation, blocks contaminants, and enhances system durability. Read more...
More Product Announcements from Shenzhen Milvent Technology Co., LimitedRobust IP68/IP69K air vents for pressure equalization and device protection. Read more...
More Product Announcements from Shenzhen Milvent Technology Co., LimitedIP69K waterproof breather valve for EV battery packs, ensuring pressure balance, condensation control, and contaminant protection. Read more...
More Product Announcements from Shenzhen Milvent Technology Co., Limited