Schmersal Inc.

The MZM100 uses a non-contact electronic safety sensor to monitor guard closure and an electromagnet provides a locking force in insure the guard stays closed during hazardous operations. Read more...

More Product Announcements from Schmersal Inc.
Schmersal Inc.

The RSS16 incorporates the RFID based electronic safety sensor for machine guards in a body type which matches our popular AZ16 electro-mechanical keyed interlock switch and BNS16 coded magnet sensor. Read more...

More Product Announcements from Schmersal Inc.
Schmersal Inc.

The RSS36 Series uses enhanced RFID technology to provide non-contact sensing of machine guards. Read more...

More Product Announcements from Schmersal Inc.
Schmersal Inc.

The AZM201 solenoid interlock features a door handle actuator with optional emergency release handle and an integrated RFID electronic safety sensor for indivdual coding of actuators. Read more...

More Product Announcements from Schmersal Inc.
Schmersal Inc.

The TESK safety hinge switch is designed to replace conventional hinges and provides monitoring of the position of machine guards which must be closed for operator safety. The TESK offers a greater rotation angle than ever before: Hinges are free to swing open through 270°. Read more...

More Product Announcements from Schmersal Inc.
Schmersal Inc.

The AZM400 from Schmersal is a safety rated bistable motorized bolt lock with an integrated RFID sensor. It features a locking force of 10,000 N, LED diagnostics, intelligent locking and a large tolerance for misalignment. It achieves PLe for safety guard locking and can be used as a Type 4 device per ISO14119. Read more...

More Product Announcements from Schmersal Inc.
Schmersal Inc.

Schmersal has applied Radio-frequency identification (RFID) technology in the new RSS260 series electronic safety sensor. The RSS260 is designed for application in safety circuits monitoring the position of hinged, sliding or removable guards using a specifically coded, passive RFID tag in the actuator. Read more...

More Product Announcements from Schmersal Inc.
Schmersal Inc.

This trapped key system from Schmersal is used to scure safety guards on machinery or work cells where access to a hazardous work area must be controlled until safe conditions exist. Read more...

More Product Announcements from Schmersal Inc.
Schmersal Inc.

The TFH Safety Foot Switch from Schmersal utilizes a three stage operation - the switch contacts engage when the foot pedal is depressed to a mid-point, but will disengage when released or when fully depressed. It is typically used in applications where interaction between the operator and machine is required. Read more...

More Product Announcements from Schmersal Inc.
Schmersal Inc.

The ZQ900 is designed to provide continuous emergency stop control for cable lengths up to 164 feet Read more...

More Product Announcements from Schmersal Inc.