Built to Withstand the Harshest Food & Beverage Environments Read more...
More Product Announcements from NKK SwitchesSpecial foot switches that LINEMASTER manufactures to meet the specific needs of Original Equipment Manufacturers (O.E.M.) Read more...
More Product Announcements from Linemaster Switch CorporationLinemaster's twin monopolar foot operated switch was designed to offer surgeons a superior interface when performing soft tissue ablation procedures. This foot switch provides the surgeon with procision and eliminates hand fatigue Read more...
More Product Announcements from Linemaster Switch CorporationCustom Pushbutton Switches - Custom pushbutton switch options are offered which include custom cable assembly, pad printing, laser etching, and cable and wire harness assembly. NKK pushbutton switches are designed to perform in a wide range of application requirements such as audio video equipment, broadcast equipment, automation control, industrial equipment, and medical equipment. Cust... Read more...
More Product Announcements from NKK SwitchesHoneywell's TL Micro Switch toggle switches are known for their durability, reliability, and high performance in aerospace, defense, transportation, and industrial settings. Read more...
More Product Announcements from Powell Electronics, Inc.The AZM40 solenoid interlock has new features including IP69 Rating for washdown applications, Emergency exit and emergency release, Lockout device, and universal mounting plates Read more...
More Product Announcements from Schmersal Inc.The new BDF40 control panel has a slim profile to be mounted on standard guarding profile systems and offers up to 4 contol elements such as an E-stop, pushbuttons or illuminated pushbuttons. Read more...
More Product Announcements from Schmersal Inc.The AZM150 is an electromechanical solenoid interlock in a slim design which matches common extruded aluminum profiles used in many machine guard doors. It offers individually coded actuators - coding level High to ISO 14119. Read more...
More Product Announcements from Schmersal Inc.The BNS40S from Schmersal is a non-contact safety sensor designed for the food and beverage industry. Read more...
More Product Announcements from Schmersal Inc.The AZM300 is not a typical solenoid latching keyed interlock. It was designed with an RFID based electronic safety sensor, an IP69K rating for hygienic applications, and other distinct features. Read more...
More Product Announcements from Schmersal Inc.