The Clipper has been the foot switch of choice in many different applications ranging from material handling to operating communication equipment. Read more...
More Product Announcements from Linemaster Switch Corporation- Nonskid base pad and foot treadle pad
- 2 Holes provided for rigid mounting to floor or equipment
- The low profile and light pressure required to operate reduces operator fatigue
Reliable power management starts with the right components. That’s why NKK Switches has played a key role in designing the JWLW Rocker— for home energy storage, industrial backup power, and grid-tied systems.
The JW Series is engineered for these critical applications, offering:
✅ Robust performance in high-power environments
✅ Customizable options
... Read more...
As industries shift toward cleaner energy solutions, advanced switching solutions are essential for safe and efficient power management. NKK’s high-performance switches – including the S332R Toggle, JW Series Rocker, and UB2 Illuminated Pushbuttons – ensure reliable performance.
Learn More Read more...
More Product Announcements from NKK SwitchesThe CIT Relay & Switch TH Series is an illuminated anti-vandal capacitive touch switch available in sizes from 16mm to 25mm. It features momentary, latching, or 30-second hold functions, IP67 sealing, and a stainless steel body. Options include single or bi-color LEDs, with 5VDC, 12VDC, or 24VDC voltage choices. Custom wire lengths are available. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.The NKK S332R Toggle Switch offers high-current connectivity with solder lug terminals, supporting up to 20A at 125V AC. Available with versatile bat or flatted lever styles, it provides tactile actuation for operator confidence. Built with a durable PBT resin lever and silver-plated contacts, it's ideal for critical systems, delivering reliable performance in demanding environments. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.Rugged weather-tight or explosion proof temperature switches are designed for freeze protection of piping and vessels. A 22A/480 VAC micro-switch provides control of heat tracing circuits and set point is adjusted via an internal or external dial. Mounting flexibility is provided via a stainless steel immersion stem or bulb and capillary thermal assembly. Read more...
More Product Announcements from United Electric Controls CompanyEnhanced rail safety: precision in control and signaling equipment Read more...
More Product Announcements from Schaltbau GmbHNKK Switches Expands Focus on Medical Industry Solutions Read more...
More Product Announcements from NKK SwitchesThe H series from Schmersal is a full range of new command and signaling devices designed for hygiene-sensitive applications, particularly food processing. Read more...
More Product Announcements from Schmersal Inc.