NKK's new easy installation Panel Mount Assembly (the BYB201-470) consists of a PC board, resistor, connector, and a straight PC adaptor. It's ready to connect with a single pole YB2 switch (sold separately). Custom assemblies are available for the double pole models in YB2, as well as for other switch types with pushbutton, toggle, and rocker actuators. Contact NKK Switches for more inf... Read more...
More Product Announcements from NKK SwitchesNKK provides Value Added Services to enhance our standard product offering and align with customer-specific needs and requirements. A comprehensive offering of switch customization services is available from switch markings to wire harnesses and custom assemblies. Our Value Added Services Department is ISO:9001 certified, and uses only the most experienced operators to deliver high-quali... Read more...
More Product Announcements from NKK SwitchesThis multipedal design allows for less clutter on the floor and the need for multiple foot controls. Available in linear and digital functions to fit various applications. Read more...
More Product Announcements from Linemaster Switch CorporationLinemaster's radio-frequency foot switch is available in single, twin and triple variations to suit most applications. With up to 50 feet of range, the waterproof foot switch is a perfect fit for many applications. Read more...
More Product Announcements from Linemaster Switch CorporationHercules - Full Shield
Drip tight • Dust tight • Watertight • Oil tight
Removes the clutter of wires under foot in the working environment. Heavy duty weather resistant construction for harsh environments. Read more...
There are a number of components to consider when deciding the material for a medical grade foot control. Read more...
More Product Announcements from Linemaster Switch CorporationEngineered with an eagle eye on quality and value, the AQUILINE foot switch from Linemaster soars above the rest. Read more...
More Product Announcements from Linemaster Switch CorporationSafety systems control access to running equipment with locks and rotary keys Read more...
More Product Announcements from Automationdirect.comflexLock is an all-round safety locking device with an open locking head for 180° approachability and easy cleaning. Read more...
More Product Announcements from SICKLINEMASTER manufactures to meet the specific needs of Original Equipment Manufacturers (O.E.M.). Special variations are only available to the O.E.M. in production quantities. Special foot switches are made to the O.E.M.’s specifications, and orders for specials are accepted on a direct basis only. Read more...
More Product Announcements from Linemaster Switch Corporation