ETEL S.A.

The LMS linear motors represent a significant advancement in motion control technology, offering substantially higher continuous force compared to the existing LMG range. Despite this enhanced power, the LMS motors maintain a mechanical integration similar to their predecessors, making them an ideal choice for seamless machine upgrades. Engineered with versatility in mind, the LMS series... Read more...

More Product Announcements from ETEL S.A.
Tecnotion

It features a fully integrated, highly efficient cooling system which enables the TBW to reach even higher continuous forces than the standard version and sustain extreme accelerations while maintaining its sub micron position accuracy. Read more...

More Product Announcements from Tecnotion
Tecnotion

The high-end TB motors are heavy duty workhorses that combine high acceleration and speed, sub micron positioning accuracy and low power consumption with a superb force density. Read more...

More Product Announcements from Tecnotion
Tecnotion

Iron core motors for high acceleration, speed and accuracy.The mid-range TL is our most popular iron core motor. Suited for nearly any application, including those with long travel lengths, like printers for large digital formats. Read more...

More Product Announcements from Tecnotion
Tecnotion

Compact iron core motors for low cost of ownership. This motor is very versatile, reliable and efficient for a wide range of applications that do not require high forces. Read more...

More Product Announcements from Tecnotion
Tecnotion

Used in many industrial and (high-tech) fabrication applications, linear motors are an invaluable part of the fastest and most efficient processes. Read more...

More Product Announcements from Tecnotion
Tecnotion

Check out our latest iron core motors brochure! Packed with updated features and insights, it is your ultimate guide to help you maximize productivity and efficiency. Different languages are available to download now!

Tecnotion direct drive motors are seamlessly integrated in a wide range of applications such as semiconductors, machine tooling, robotics, display applications and p... Read more...

More Product Announcements from Tecnotion
Tecnotion

Webinar Recording

This Webinar was presented on Marh 19, 2024

In this Webinar, we explained how ironless motors are used in semiconductor applications. The advantages of using these motors, as well as the challenges (such as cooling the motors and containing magnetic stray fields), were discussed. Read more...

More Product Announcements from Tecnotion
Tecnotion

5 questions answered

A perfect vacuum is an environment without any matter of gas in it. In industrial applications, a vacuum environment is considered to have a pressure much lower than the atmospheric pressure and is therefore formally only a partial vacuum. In the semiconductor market, vacuum systems are used at various manufacturing stages to reduce impurities and prevent cont... Read more...

More Product Announcements from Tecnotion
Tecnotion

Standard torque and linear motors may not always be sufficient for your application. In that case it is possible to have these motors customized in a variety of ways. Read more...

More Product Announcements from Tecnotion