Compact 35mm hybrid stepper motors with a 1.8° step angle and 5–25 N·cm holding torque provide precise, repeatable motion for automation equipment, 3D printers, CNC systems, medical instruments, printing and scanning equipment, textile machinery, and optical adjustment systems. Read more...
More Product Announcements from 3X Motion Technologies Co., LtdCompact 1.8° hybrid stepper motors with 1.2–3 N·cm holding torque, designed for precision positioning in automation, 3D printing, medical, and motion control systems. Read more...
More Product Announcements from 3X Motion Technologies Co., LtdThe 86HYD Series stepper motors deliver up to 480 N·cm holding torque for demanding motion control applications in AGV/AMR systems, smart logistics equipment, photovoltaic machinery, and industrial automation platforms. Read more...
More Product Announcements from 3X Motion Technologies Co., LtdHybrid stepper motors play a pivotal role in the design and operation of modern life science instruments. Their capacity for controlled, incremental movement makes them indispensable for tasks demanding precision and repeatability. Read more...
More Product Announcements from PortescapThe new Flat Type with Encoder motor integrates a magnetic encoder directly into a slim, high-torque design—reducing system size while improving feedback reliability. Engineers can now achieve precise positioning and monitoring without sacrificing footprint or performance. Read more...
More Product Announcements from Oriental Motor USANew αSTEP AZ Series with85 mm and 90 mm AC input Connector Type motors and gearmotors. Read more...
More Product Announcements from Oriental Motor USAThe new αSTEP AZ Series DC Input Hollow Shaft Type motors is designed to simplify air suction and rotation mechanisms for electronic components and similar applications. Read more...
More Product Announcements from Oriental Motor USAOriental Motor USA is pleased to announce the launch of the new Planetary PN Geared Type for the AZ Series Hybrid Step-Servo Motors. Read more...
More Product Announcements from Oriental Motor USAOriental Motor introduces a new 30 mm frame size Stepper Motor Linear Actuator Attachment for precise, hassle-free linear motion. With a built-in lead screw and resin nut, it offers up to 40 N of thrust and speeds up to 135 mm/s—ideal for compact motion control setups using PKP Series motors and CVD drivers. Read more...
More Product Announcements from Oriental Motor USAOriental Motor introduces the OVR Series Small Industrial Robots—compact, cost-effective solutions for small part handling. Available in articulated, SCARA, and Cartesian types, they use trusted AlphaSTEP AZ Series components. Pair with MRCU or MRC01-C controllers and MRC Studio software for simplified setup and control. Read more...
More Product Announcements from Oriental Motor USA