Announcements
Compact BLDC motor delivering high speed, low noise, and stable torque for automotive, medical, and industrial automation systems.
(read more)3X Motion Technologies presents an integrated BLDC motor with a built-in driver, offering precise speed control, temperature protection, and easy installation. Ideal for pumps and AGV systems.
(read more)3X Motion's frameless BLDC motors deliver high torque density in 25–115 mm sizes at 24 V or 48 V, with rated torque up to 9.51 N·m and peak torque up to 31.4 N·m. Low noise suits robotics, breathing machines (<35 dB requirements), and pumps, while custom windings, magnets, and mechanical sizes fit your design.
(read more)3X Motion 57 Series brushless DC geared motors with adjustable torque, speed, and IP64–IP67 waterproof options for industrial, manufacturing, and agrifood applications.
(read more)High-torque frameless BLDC motors designed for humanoid robots, offering compact integration, smooth motion, and long-term reliability.
(read more)For solar tracking systems, trailers, and towing equipment, 3X Motion 40ZYT brushed DC motors deliver 17 to 29 W rated power and 33 to 67 mN·m rated torque at 4,200 to 5,100 rpm, in 12 V and 24 V versions with 56, 61, and 78 mm body lengths. Custom configurations are available from prototype to volume production.
(read more)3X Motion's SL Series low-voltage DC servo motors deliver high dynamic response and precise positioning for robots, AGVs, and CNC equipment. High slot-fill windings and full-speed dynamic balancing reduce heat and vibration, with IP65 protection and support for EtherCAT, CANopen, Modbus-RTU, Pulse, and Analog protocols. Optional planetary gearboxes and holding brakes available.
(read more)Compact frameless motors offer space-saving integration, silent operation, and customizable performance, ideal for robotics, medical devices, and precision pumping systems in demanding industrial environments.
(read more)For coffee machines, food processors, and medical equipment, the 42BYA Series is a compact 42 mm, 4-pole, 3-phase brushless DC motor. It runs on 24–48 VDC at 2000–6000 rpm with rated torque from 0.04 to 0.16 N·m, in body lengths of 43, 54, and 73 mm. Custom versions are available to match your drive and application.
(read more)Compact outer rotor frameless torque motors with hollow-shaft design deliver smooth torque output, high overload capability, and precise motion control for collaborative robots, humanoid robots, AGV/AMR systems, and rotary platforms.
(read more)Wide voltage and power range servo and brushless motors, compact size, high power density, with diverse feedback and protection options. Ideal for robotics, automotive, and automation.
(read more)Integrated stepper linear actuators combine a stepper motor and lead screw into a compact assembly, providing accurate linear motion for automation, medical, and precision positioning applications.
(read more)3X Motion manufactures compact hybrid stepper motors with precise positioning, stable torque output, and flexible configurations for automation equipment, CNC machines, 3D printers, and precision devices.
(read more)3X Motion's 80BSA series BLDC geared motor delivers 691 W at 3,000 rpm, with 2.2 N·m rated torque and 6.6 N·m peak torque from a 48 VDC rating, and accepts 48–310 VDC. At 242 mm long and 3.2 kg, it suits smart logistics, AGVs, solar tracking equipment, and robotic equipment, with custom configurations available.
(read more)Featuring an inner rotor design, compact dimensions, and low rotor inertia, the 28BYA Series delivers responsive motion control for coffee machines, food processors, medical equipment, and other high-precision drive applications.
(read more)42mm BLDC motor offering precise torque control, wide speed range, and compact design, ideal for automation and robotics systems.
(read more)High-torque 3X Motion PG90 DC motor with planetary gearbox delivers up to 200 Nm torque and IP65 protection, ideal for solar trackers, industrial automation, and heavy-duty vehicle applications.
(read more)33 Series brushless DC motor delivers high-speed performance up to 20,000 RPM with low noise and high efficiency. Designed for automotive, medical, and industrial automation systems requiring precise, reliable, and low-maintenance motion control.
(read more)The 90BSA Series BLDC motors are designed for high-efficiency and reliable motion control, offering a wide range of torque, speed, and voltage configurations for industrial and automation applications.
(read more)High-performance 142 mm AC servo motor featuring low-speed stability, wide speed regulation, and strong overload capability for advanced motion control systems.
(read more)3X Motion's 400 W, 48 V servo motor (1.27 N·m rated, 3.81 N·m peak) drives a differential-drive AGV with a 10:1 precision reducer for stable, responsive movement on epoxy and tile floors. At a 10 kg load the system draws about 34.3 W for over 6 hours of runtime, meeting material transport needs in general industries.
(read more)PG63 DC gear motor with planetary gearbox delivers up to 180 N·m torque, high efficiency, and IP65 protection, enabling reliable performance in solar tracking, automotive, and heavy-duty industrial applications.
(read more)Integrated driver BLDC motors simplify system architecture while delivering precise speed control and reliable performance for automation, robotics, EV, HVAC, and medical systems.
(read more)86HSD Series hybrid stepper motors deliver precise motion control and high holding torque up to 1200 N·cm, ideal for automation systems, AGVs, AMRs, and renewable energy equipment.
(read more)High-speed 50mm roller motor delivering smooth motion for industrial automation.
(read more)The 3X Motion 20HSD Series hybrid stepper motors deliver precise positioning, compact integration, and reliable motion control for automation equipment, medical devices, and precision instruments.
(read more)The 28HSD Series hybrid stepper motors provide precise positioning, stable torque output, and compact performance for precision equipment including 3D printers, CNC systems, medical devices, and optical positioning applications.
(read more)High torque density and low cogging enable quiet, efficient operation in robots, medical equipment, and pumps. Custom windings, magnets, and mechanical dimensions help engineers optimize performance and system integration across a 25–115mm size range and 24V/48V voltage options.
(read more)High-torque IP68 brushless DC motor delivering 1.05–6.3 N·m peak torque. Designed for robotics, industrial automation, pumps, and renewable energy systems requiring smooth motion, waterproof protection, and flexible integration.
(read more)Low-voltage DC servo motors delivering high dynamic response, precise positioning, and stable operation for robotics, AGVs, and CNC systems in demanding industrial automation environments.
(read more)Compact frameless motor with high power density, delivering 0.64 N·m torque, 48 V rated voltage, and 3,000 rpm for robotics and precision automation.
(read more)3X Motion 60BYA Series BLDC geared motor provides high torque output, precise motion control, and customizable drive solutions for smart logistics, AGVs, photovoltaic tracking systems, and robotic equipment.
(read more)3X Motion Technologies showcases motor and motion control solutions for automation and robotics at Hannover Messe 2026 — Hall 13, Stand F01.
(read more)3X Motion integrates lead screws directly with stepper motors for compact, precise linear motion. Four configurations — External Nut, Ball Screw, Non-Captive, and Captive — suit needs from custom mechanisms to high-precision, space-saving designs across solar, medical, automotive, and automation applications. Stroke, lead, and screw-end customization available.
(read more)Direct-drive roller BLDC motor delivers high efficiency, customizable lengths, and precise control for logistics sorting and conveyor systems.
(read more)3X Motion provides compact BLDC motors with high-speed performance, reliable operation, and flexible customization options for medical equipment, coffee machines, kitchen appliances, and other compact devices.
(read more)High-torque, durable PG90 motor with IP65 protection, 10-year lifespan, and versatile gearbox options for industrial and new energy applications.
(read more)The 3X Motion 110 Series Brushless DC Motor is designed for solar trackers, offering high torque, waterproof IP64-IP68 rating, and IATF16949 certification—ideal for new energy applications.
(read more)High-efficiency 28mm BLDC motor, 15V rated, delivering precise torque and speed control for automation and robotics applications.
(read more)This NEMA23 brushless DC motor delivers high torque, up to 6000 RPM speed, and IP-rated waterproof protection, supporting reliable performance in solar energy systems, e-bikes, and new energy mobility applications.
(read more)Compact 35mm hybrid stepper motors with a 1.8° step angle and 5–25 N·cm holding torque provide precise, repeatable motion for automation equipment, 3D printers, CNC systems, medical instruments, printing and scanning equipment, textile machinery, and optical adjustment systems.
(read more)Direct-drive BLDC roller motors with integrated encoder deliver precise, low-maintenance motion control, eliminating gearboxes to improve efficiency, reduce wear, and simplify conveyor and automation system design.
(read more)Compact 1.8° hybrid stepper motors with 1.2–3 N·cm holding torque, designed for precision positioning in automation, 3D printing, medical, and motion control systems.
(read more)Compact 38FSF Series frameless BLDC motor with 48V rating, 0.1 N·m torque, and high efficiency. Ideal for robotics, medical devices, and industrial pumps.
(read more)Compact, low-noise brushless DC motor delivering 7–16 mN·m torque and up to 16W power—ideal for medical devices, automotive systems, and industrial automation requiring quiet, stable motion.
(read more)Designed for AGVs, robotic equipment, photovoltaic tracking systems, and intelligent logistics, this BLDC geared motor delivers high torque, compact construction, and reliable motion control for demanding automation applications.
(read more)The 86HYD Series stepper motors deliver up to 480 N·cm holding torque for demanding motion control applications in AGV/AMR systems, smart logistics equipment, photovoltaic machinery, and industrial automation platforms.
(read more)Compact 42mm BLDC motor delivering precise control, low-noise operation, and flexible integration for coffee machines, medical devices, kitchen appliances, and high-precision drive systems.
(read more)