When it comes to limited space, demanding safety requirements and reliability, the rotary encoder ESC17 SAFETY from EBE sensors + motion makes the most of its advantages. Read more...
More Product Announcements from EBE Elektro-Bau-Elemente GmbHLS219 sensors are designed for high-volume, low-temperature applications where long-term stability, interchangeability, and accuracy are crucial. Suitable applications include heating, ventilation, and air conditioning, food and beverage, medical, and industrial equipment. These sensors meet DIN EN IEC 60751 standards. Read more...
More Product Announcements from Mouser ElectronicsThese ODU AMC connectors feature dual locking capability, acting as a flexible 2-in-1 solution that enables fast locking/unlocking and provides additional protection through screw locking when high vibration resistance is required. Specifications include an IP6K9K protection rating, high-speed data transfer capability, non-reflecting surfaces, and extremely rugged housing. Read more...
More Product Announcements from Mouser ElectronicsOffering robust mechanical stability, Amphenol Lynx mezzanine connectors feature scalable configurations. These connectors are perfect for data centers, telecom, and industrial applications that require reliable high-density interconnects. Read more...
More Product Announcements from Mouser ElectronicsThe LP1 Accu-LaserPro is a high accuracy programmable non-contact slip-free optical speed encoder. The laser-based system achieves a higher measuring accuracy and does not damage the material through mechanical wear unlike measuring wheels or other mechanical processes. The LP1 is also able to take over a trigger function and provide a start pulse, for example, as an output for marking d... Read more...
More Product Announcements from Encoder Products CompanyEPC, the largest privately held encoder manufacturer in the U.S., offers vertically integrated production, industry-leading 3-year warranty, and unmatched lead times—delivering secure sourcing and risk mitigation for critical applications. Read more...
More Product Announcements from Encoder Products CompanyEPC’s IO-Link-enabled rotary encoders simplify integration, reduce wiring complexity, and deliver real-time diagnostics for Industry 4.0 and smart factory applications. Read more...
More Product Announcements from Encoder Products CompanyDesigned for automotive, off-highway and marine applications, this non-contact sensor series provides high reliability in demanding environments with sealing, -40 to + 125°C operating range and highest EMC standards certification. Read more...
More Product Announcements from Novotechnik U.S., Inc.Rotary Incremental vs. Rotary Absolute Encoders
Rotary encoders come in two main types: absolute and incremental.
- Absolute encoders assign a unique code to every shaft position, so the exact position is known immediately at power-up—no homing or reference moves required.
- Incremental encoders generate repeating
Programmable Incremental Encoders
EPC's Accu-CoderPro® programmable encoders are specifically designed for the challenges of an industrial environment. Contained within the rugged, industrial housing is an advanced set of electronics that allow the encoders to be programmed to your exact application needs. Choose from 6 different output types, 32 different waveforms, an... Read more...
More Product Announcements from Encoder Products Company