Beswick Engineering Co., Inc.

The patented single stage pressure regulator, PRDB, is designed to provide extreme precision at very low outlet applications with a steady inlet pressure up to a maximum of 500 psig. The maximum outlet pressure range is 0 to 30 psig. Manufactured in brass, 303 or 316 stainless steel. Read more...

More Product Announcements from Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.

Machined with M8 external threads, this fitting allows for a substantial amount of flow (0.180 inch- effective orifice) while maintaining a small envelope 9/16" hext body. The design minimizes dead volume to essentially eliminate any leakage when disconnecting. Manufactured in 303 stainless steel and available with EPDM or Viton O-ring seals. Read more...

More Product Announcements from Beswick Engineering Co., Inc.
Kaeser Compressors, Inc.

i.HOC® integrated dryers are now available with Kaeser’s oil-free screw compressors. These energy-saving dryers handle pressure dew points down to -40°F.

Available on both fixed and variable speed CSG-2 and DSG-2 models from 50 to 250 hp, i.HOC (integrated heat of compression) dryers use the heat that is a by-product of air compression to regenerate the desicc... Read more...

More Product Announcements from Kaeser Compressors, Inc.
ElectroCraft

Linear Actuators From ElectroCraft

ElectroCraft hybrid stepper-based linear actuator solutions provide original equipment manufacturers the precision, performance and reliability that is required for a wide variety of motion control positioning applications. From medical and laboratory equipment to industrial machinery, ElectroCraft offers configurable or completely customizable s... Read more...

More Product Announcements from ElectroCraft
Kaeser Compressors, Inc.

The Mobilair M500-2 is built with reliability, fuel efficiency, and flexibility in mind. It delivers up to 1600 cfm, with a pressure range of 60 to 150 psig. The M500-2 is powered by a 600 hp Caterpillar C18 diesel engine that meets Tier 4 Final exhaust emission standards. Read more...

More Product Announcements from Kaeser Compressors, Inc.
ElectroCraft

ElectroCraft, Inc., the global fractional horsepower motor and motion solutions provider, has expanded its linear actuator lineup for the AxialPower™ family with the APES17.

ElectroCraft has recently expanded the AxialPower™ Enhanced Series of Linear Actuators to include a new high-performance 42mm (NEMA 17) frame size. Read more...

More Product Announcements from ElectroCraft
ElectroCraft

Consistent. Accurate. The ElectroCraft NEMA 11 stepper-based linear actuator is extremely consistent and made to handle loads up to 187N (42lbs) and speeds up to 254 mm/second (10 inches/second). All components have been designed to exacting standards incorporating precision materials and processes all intended to deliver reliable performance with accurate axial resolution in the microns. Read more...

More Product Announcements from ElectroCraft
Festo Corporation

The MS2 Regulators and Filter/Regulators are high flow, very compact and ultra-light enabling up-close air management capability. Read more...

More Product Announcements from Festo Corporation
Clippard

Precise, digital linear pressure control within a closed-loop system with ultra high resolution and repeatability. Read more...

More Product Announcements from Clippard
Festo Corporation

Festo Corporation - DHEB series bellows grippers provide a safe and gentle means of handling fragile work pieces for electronic and light assembly applications. Read more...

More Product Announcements from Festo Corporation