ETEL S.A.

TUCANA ST and AQUARIUS ST: new short stroke actuator family

The TUCANA ST and AQUARIUS ST are the new generation of ETEL’s short stroke actuators primarily dedicated to “Test & Scan” turret handler applications. Compared to their predecessors (TUCANA and AQUARIUS), the ST series allows a higher force control repeatability and a higher throughput, reduc... Read more...

More Product Announcements from ETEL S.A.
ETEL S.A.

TUCANA ST SHORT STROKE ACTUATOR

The TUCANA ST is the new generation of ETEL’s short stroke actuators primarily dedicated to “Test & Scan” turret handler applications. Compared to its predecessor the TUCANA one, the ST series allows a higher force control repeatability and a higher throughput, reducing the final machine cost of ownership.

In this applic... Read more...

More Product Announcements from ETEL S.A.
ETEL S.A.

AQUARIUS ST SHORT STROKE ACTUATOR

The AQUARIUS ST is the new generation of ETEL’s short stroke actuators primarily dedicated to “Test & Scan” turret handler applications. Compared to its predecessor the AQUARIUS one, the ST series allows a higher force control repeatability and a higher throughput, reducing the final machine cost of ownership.

I... Read more...

More Product Announcements from ETEL S.A.
Beswick Engineering Co., Inc.

Beswick snap type quick disconnect QDC-101-I (internal side) and QDC-102-E (external end), allows for quick tube connections and disconnections in a space saving package. Simply push the two halves together until they latch to connect, and slide the knurled sleeve on the internal side back to disconnect. Read more...

More Product Announcements from Beswick Engineering Co., Inc.
ETEL S.A.

TUCANA SHORT STROKE ACTUATOR

This actuator, TUCANA, can be used in any applications where force, throughput, long lifetime and reliability are required within a small form factor. It typically fits with the requirement of independent Z axis for testing handlers.

Main specifications

  • Total stroke: 10 mm
  • Peak force: 29 N
  • Continuous force:...
Read more...

More Product Announcements from ETEL S.A.
ElectroCraft

ElectroCraft has recently expanded the AxialPower™ Enhanced Series of Linear Actuators to include a new high-performance 42mm (NEMA 17) frame size. Read more...

More Product Announcements from ElectroCraft
THK America, Inc.

The KR-RL type actuator easily performs gripping, opening/closing, and symmetrical operations with the driving element using left and right threads. Actuators simplify the design and construction of systems by combining separate components, including Linear Motion Guides, drive systems (ball screw or belt), and base frame, into one part.

Get all the details Read more...

More Product Announcements from THK America, Inc.
THK America, Inc.

The simplification of design and construction of systems in our actuators results in a very compact design as well as provides significant cost savings. If you're looking for a very easy way to quickly build up multi-axis systems, streamline design time, and have the opportunity to focus on performance instead of implementation, look no fu... Read more...

More Product Announcements from THK America, Inc.
Beswick Engineering Co., Inc.

Disconnecting multiple lines is a snap with Beswick six line (QDC6L-101-I-DS and QDC6L-101-E-DS) quick disconnect assembly. The internal and external ends of the multiple line quick disconnect is designed with an automatic shut-off valve Read more...

More Product Announcements from Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.

The QDI3NL blind-mate quick disconnect is ideal for use in cooling systems for quick serviceability. Disconnection and connection is accomplished without the need to manually move a releasing sleeve and therefore the quick disconnect can be positioned in inaccessible locations. The dry-break design prevents leakage and fluid spray during assembly. This is the internal end of the assembly. Read more...

More Product Announcements from Beswick Engineering Co., Inc.