Technetics Group

As a leading provider of critical sealing and component solutions, Technetics Group proudly serves the aerospace industry, including the commercial aircraft, military, and space markets. While each may have unique challenges, they all require high-quality, reliable solutions to operate at peak performance and prioritize safety. Read more...

More Product Announcements from Technetics Group
Yuyao Baida Electric CO., LTD.

Efficiently power household appliances with Yuyao Baida Electric's 76mm-1 DC micro motor. Designed for versatility, this motor finds its niche in cordless power tools and various household appliances. Read more...

More Product Announcements from Yuyao Baida Electric CO., LTD.
JiuJiang Ingiant Technology Co., Ltd.

60mm ID integrated slip ring with 16 electrical circuits (10x30A power, 6x2A signal) and 3 pneumatic channels. Delivers stable, low-noise transmission, IP54 protection, and ≥20 million revolutions service life. Ideal for industrial automation, robotics, packaging machinery, and rotating equipment requiring simultaneous electro-pneumatic transmission. Read more...

More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.
OTTO Controls

Capacitive touch isn’t only found on touchpads; it can be added to grip handles and other surfaces.
Capacitive sensing:
- Eliminates mechanical wear
- Simplifies design and integration
- Offers familiar, intuitive use
However, environmental factors and application requirements must be considered before implementation.
OTTO works with OEMs to determin... Read more...

More Product Announcements from OTTO Controls
OTTO Controls

The P6-4 series switches are commercial grade limit switches that are dusttight and watertight to IP6K8S. They are designed to be operated in extreme temperature ranges and with their stainless steel housing, are for use in the most rugged, harsh environments. These switches are available with either a ball or roller plunger actuation method. In addition, these switches can be configured... Read more...

More Product Announcements from OTTO Controls
Isotech, Inc.

Isotech's Micrometer Positioning Stages provide the ultimate precision and versatility for your industrial automation needs. Available in X, XY, and XYZ configurations, these ball slide stages offer travel ranges from 0.25" to 4.0" and can handle loads from 4 lbs to 60 lbs, ensuring robust performance for various applications. Read more...

More Product Announcements from Isotech, Inc.
Rockford Ball Screw

Rockford Ball Screw (RBS) is your trusted partner for standard and custom linear motion solutions designed for easy machine integration and maximum up time. Read more...

More Product Announcements from Rockford Ball Screw
Mouser Electronics

The USB Type-C sample kit includes 54 USB receptacles and plugs of USB 3.2 gen 1, USB 4, USB 2.0, USB 3.2 gen2x2, and 2x1. Various mounts are included: vertical, horizontal, right-angle, SMT with anchor pins, hybrid, board-edge, and mid-mount receptacles and plugs. Read more...

More Product Announcements from Mouser Electronics