Announcements
When the grid goes down, your generator has to perform. Isotech seismic mounts and restraints are engineered to keep standby and emergency power generators structurally secured and operational before, during, and after a seismic event — so your critical power systems are ready when they're needed most.
Generators present a unique isolation challenge: they produce significant...
(read more)Isotech's Micrometer Positioning Stages provide the ultimate precision and versatility for your industrial automation needs. Available in X, XY, and XYZ configurations, these ball slide stages offer travel ranges from 0.25" to 4.0" and can handle loads from 4 lbs to 60 lbs, ensuring robust performance for various applications.
(read more)Discover Isotech Inc.'s latest innovation: lightweight, non-magnetic linear ball slides, perfect for applications where magnetic interference is a concern.
(read more)Isotech’s telescopic lifting columns are designed for medical, radiological, ergonomical and industrial applications. The pillars are constructed with aluminum tubes and long life pads, combined with a very tight tolerance assembly – where others squeeze – we fit. The columns perform a stable, reliable and maintenance free guiding system without any play.
(read more)When the grid goes down, your generator has to perform. Isotech seismic mounts and restraints are engineered to keep standby and emergency power generators structurally secured and operational before, during, and after a seismic event — so your critical power systems are ready when they're needed most.
Generators present a unique isolation challenge: they produce significant...
(read more)With the continuous push for ever more stringent life-safety related building codes, it has become commonplace for historically non-seismic regions of the country to require seismic restraint of MEP (Mechanical, Electrical and Plumbing) equipment.
(read more)Optimize Heat Treatment with Isotech's Electra Series
Isotech's Electra Series furnaces provide an innovative solution for the Tool & Die, Ceramic, Laboratory, Powder Metallurgy, and Thermal Coating industries. The unique "piggy back" design offers a complete heat treatment capability while occupying minimal floor space. Featuring two independent furnace chambers, the E...
(read more)Optimize Your Equipment with Isotech Vibration Isolation Mounts
Protect your machinery and improve operational efficiency with Isotech's comprehensive range of vibration isolation mounts. Designed to reduce the amplitude and frequency of vibrational waves, these mounts safeguard large motors and industrial machines from the damaging effects of powerful vibrations and excess...
(read more)Optimize Positioning with Isotech Side Drive Stages
For engineers and industrial buyers seeking high-precision positioning in compact spaces, Isotech presents the SD Series Side Drive Positioning Stages. These versatile stages feature side-mounted micrometers and are available in various sizes with travels ranging from 0.25" to 2.0". They support X, XY, and XYZ configuratio...
(read more)Minimize Shock and Vibration with Isotech Elastomeric Mounts
Isotech’s elastomeric products are the solution to preventing equipment malfunctions, extending the lifespan of your machinery, and eliminating the frustration of vibrating building structures and noise. Our extensive range of elastomeric isolation mounts and pads is engineered to limit the transmission of s...
(read more)Isotech's comprehensive line of pad-type mountings offers the perfect solution for industrial professionals seeking convenient and economical mounting options. Our mountings eliminate the need for bolting or lagging to the floor, streamlining your installation process and saving you valuable time and resources.
(read more)When purchasing an in-house laser system simply doesn’t yet make financial sense, Isotech, Inc. helps to minimize your overhead and reduce your capital expenditures. We will be there to handle your overflow or provide turnkey solutions when demand exceeds your capacity. Isotech, Inc. offers a broad range of laser marking, cutting or welding systems from start up to fully automated.
(read more)Isotech's Plate Mounts are a family of versatile low-frequency isolators recommended to isolate steady state vibration and control occasional shock inputs. These lightweight and compact isolators provide multi-directional isolation from lower frequency disturbances.
(read more)Motion Solutions for Industrial, Agricultural and Medical Applications.
With a max force of up to 6000 N, Isotech linear actuators are strong enough to move even the toughest loads. These actuators are ideal for industrial automation, agricultural machinery and medical applications. Our actuators are strong, compact and flexible with a functional design. We put stringent de...
(read more)Isotech's Lift/Tilt Systems is for linear vertical movement of people, goods and material. The system can also be equipped with a tilt function on top. The lift system can be individually customised with different mounting frames. Lift and tilt can be supplied separately.
(read more)Isotech offers a broad range of noise control materials plus complete acoustical measurement, design and engineering services.
(read more)The Advantage of the Dovetail Series Air Bearing Guides
WHEN ULTRA PRECISION LINEAR MOTION MATTERS
For some applications there is a need to maintain ultra precision even under heavy loads, high speeds and high acceleration. That’s where Dovetail Series manifests its advantage over other linear air bearing systems. The Dovetail is equipped with non-contact frictionless...
(read more)In certain applications, uneven loads, improper preload, vertical mounting, or offset forces may cause the ball retainers to become misaligned relative to each other. The misalignment ("creep") can ultimately cause a reduction in overall travel, the need for increased force to achieve full travel and even failure of the assembly.
Isotech's Anti-Creep retainer design prevents these...
(read more)Isotech's CR and RV Series Gonio Ways are highly accurate curved slide ways that offer unprecedented low friction and precise pendulum motion. These ways feature four hardened and ground curved guide rails in addition to two curved retainers with cross rollers. Our advanced precision grinding processes are used to curve guide rails with v-shaped raceway groove and curved cross roller ret...
(read more)Isotech’s DL series linear actuators offer the benefits of a space-saving design, fast and simple assembly, long life, and a competitive price. The rigid enclosed aluminum box structure provides a compact envelope that incorporates the linear bearing and drive mechanism. Integrating all components into a single unit that includes the motor adaptor saves assembly time and eliminates...
(read more)Shock and vibration rank among the most destructive agents in industrial environments. These disturbances erode the life of mechanical and electronic equipment - driving machinery from service long before necessary. Sometimes this premature deterioration stems from repeated overstress loadings, sometimes from fatigue failures of vital parts, and sometimes from a combination of both.
... (read more)Advanced automation solutions for a broad range of industries, including automotive, medical, packaging, food processing, semiconductors, electronics and more. Isotech can be a single source automation or mechanical motion supplier or work with systems integrators, military and government contractors. Specializing in engineering multi-axis motion systems, gantries, and cartesian robots b...
(read more)An RTU (Robot Transport Unit) also known as a Robot positioning track or “7th axis” (when used with a 6 axis Robot), is a practical solution to add linear movement and positioning to a Robot system. Using an RTU extends the work envelope, increases the number & types of activities performed, & increases potential utilization rates & minimizes the need to invest in...
(read more)One of the innovations that sets Air Bearings apart is the Roller Air Bearing. Designed for high speed precision rotation in a compact all-in-one package, this bearing directly replaces contact bearings. Chances are, you could add maintenance-free precision today without having to change anything on your design. …Yes, you read that correctly.
(read more)The configuration of a cross roller bearing gives designers all the benefits of a two-row bearing, including stability, in a single-row space as the alternating rollers can support loads from all directions, including high overturning moments.
(read more)Isotech, Inc. offers a broad range of Sound Absorbers including:
- Melamine Foams
- Perforated Metal Panels
- Fabricated covered fiberglass panels
- Quilted Fiberglass with Vinyl coverings
- Baffles and banners
Isotech, Inc. offers a variety of different materials/products all designed for maximum noise reduction of reverberant airborn...
(read more)The rugged ball-bearing and crossed roller slewing rings from Isotech are characterized by their large diameter and large bores with only a small cross-section. They were designed for axial, radial as well as combined axial and radial loads.
(read more)Shock and vibration are among the most destructive agents in industrial environments.
(read more)- Automation Design – Creativity to Solve Your Linear Motion Problems
- Application Assistance – Experience with a Wide Range of Linear Motion Applications
- System Integration – We Work with Contractors, System Integrators, OEMs and End Users
- Engineering Support – Call Our Engineering Staff with Your Q...
A look into the different applications Isotech's linear motion products have been utilized.
A video showcase of Isotech''s linear motion products in action!
See Product Details on Isotech's website.
(read more)Spotlight on Isotech's linear motion product offerings.
(read more)Isotech's Posi-Drive™ Motorized Tables simplify motion control. Compact and cost-effective, they install easily with no alignment needed. Features include anti-backlash lead screws, flexible couplings, and NEMA motor mounts. Available in one, two, or three-axis setups with up to 12” travel and 180 lbs. capacity. Customizations and model drawings are offered to meet you...
(read more)When purchasing an in-house laser system isn't a viable option, Isotech, Inc. provides cost-effective alternatives to help you reduce overhead and capital expenditures. Whether managing overflow or delivering turnkey solutions when demand exceeds your capacity, Isotech offers a comprehensive range of laser marking, cutting, and welding systems, from entry-level models to fully automated...
(read more)Enhance your engineering solutions with Isotech's BG Type Single-Axis Actuator. Engineered to surpass traditional positioning tables, the BG Type combines a Slide Guide and Precision Ball Screw into a compact, high-performance system.
(read more)Achieve peak performance in your linear motion systems with Isotech's Precision Linear Shafting. Celebrated for its unparalleled quality and precision, Isotech's shafting is an essential element in enhancing the efficiency of your linear motion applications. As the saying goes, "Superior shafts deliver superior motion performance.
(read more)Stop equipment failures by isolating low-frequency disturbances with our versatile Plate Mounts.
(read more)Revolutionize Your Motion Systems with Isotech
Isotech’s RK type slide rotary bushing is your ultimate solution for seamless linear and rotary motion. This compact and precise component ensures smooth, continuous movement without any constraints. Unlike traditional slide bushings, it combines both functions into one space-saving design.
(read more)Experience the unmatched durability and performance of TOPBALL, Isotech's premier Slide Bushing. Designed for engineers and industrial automation buyers, TOPBALL offers up to 27 times the travel life of conventional slide bushings.
(read more)Boost Performance with Isotech Crossed Roller Rails
Isotech Recirculating Linear Ball Slide Guides and Crossed Roller Rail Sets offer the ideal linear motion solutions for applications demanding long travels and efficient use of space. Designed to handle and guide high loads with precision, these compact and lightweight guides deliver exceptional repeatability and low frict...
(read more)From die design and manufacture, to long run production, assembly, finishing, and plating - Isotech, Inc. is a major supplier of quality eyelets and presses and drawn stampings.
(read more)Isotech, Inc. Offers Custom Multi-Axis Gantry Systems for Advanced Automation Solutions
- Pick & Place Systems
- Cartesian Robotics
- Video Production & Automation Systems
- Sorting Systems
- Inspection Systems
- Camera Mounts & Scanners
- Robotics
- Indexing Systems
- Packaging Handlers & Dispensin...