C.I. Takiron Corporation

COMPREHENSIVE GUIDE TO PRINCIPLES, CHARACTERISTICS, AND APPLICATIONS: KEY POINTS FOR MOTOR SELECTION TO ACHIEVE HIGH TORQUE Read more...

More Product Announcements from C.I. Takiron Corporation
ETEL S.A.

The TMB+ motor is a further development of the well-known TMB torque motor series that promises more power and new functions without compromising compatibility with existing motors.

This motor represents a significant advancement in torque motor technology, boasting up to a 20% increase in torque density and a remarkable 30% reduction in power losses compared to its predecessors,... Read more...

More Product Announcements from ETEL S.A.
ETEL S.A.

Our AccurET position controllers offer a compact and versatile solution, covering a wide range of voltage and current levels, simplifying the integration of different direct drive axes types into machines.

These controllers feature a modular mounting design, allowing each unit to drive two axes and share a single power supply, minimizing space requirements and simplifying cabling.... Read more...

More Product Announcements from ETEL S.A.
Newport MKS

Super Agilis™ delivers plug‑and‑play precision in a compact, high‑performance package.
Featuring an integrated piezo linear stage and CONEX‑SAG controller, it arrives preconfigured for immediate use—no tuning required. Achieve fast motion up to 10 mm/s, ultrafine positioning down to 25 nm (closed‑loop), and long-lasting reliability wi... Read more...

More Product Announcements from Newport MKS
Encoder Products Company

For operating environments where abundant moisture, corrosive or caustic agents are present, EPC offers encoders with housings made of 316 stainless steel. With bearings rated for loads up to 80 lbs axial/radial and IP67 sealing, EPC’s stainless steel encoders are suitable for harsh industrial applications. Read more...

More Product Announcements from Encoder Products Company
Rogers Machinery Company, Inc.

In the spirit of improvement: the nation's oldest distiller takes a practical approach to compressed air system upgrade. Read more...

More Product Announcements from Rogers Machinery Company, Inc.
Douglas Electrical Components

Space electronics face extreme conditions like vacuum, radiation, and thermal stress. Hermetic sealing protects components from contamination, outgassing, and environmental damage, improving reliability and performance. Douglas Electrical Components provides lightweight, customizable feedthroughs and packages for aerospace applications. Read more...

More Product Announcements from Douglas Electrical Components