Zhejiang Lisheng Spring Co., Ltd.

Compact wave springs with high load capacity, vibration reduction, and space-saving design for motors, bearings, hydraulic systems, and industrial machinery. Read more...

More Product Announcements from Zhejiang Lisheng Spring Co., Ltd.
Atlas Copco Industrial Technique AB

Eliminate redesign risk.

Retrofit existing machines with our drop-in sensor accessory to gain precise speed data while keeping full ATEX certification. It’s

the safe bet for total process control, designed for the rugged durability and long service life you expect from the vane air motors LZL series Read more...

More Product Announcements from Atlas Copco Industrial Technique AB
3X Motion Technologies Co., Ltd

Compact 42mm BLDC motor delivering precise control, low-noise operation, and flexible integration for coffee machines, medical devices, kitchen appliances, and high-precision drive systems. Read more...

More Product Announcements from 3X Motion Technologies Co., Ltd
C-Flex Bearing Company

Rocket Engine Systems
Gimbals containing C-Flex Bearings are crucial for Thrust Vectoring of Rocket Engines which enable precise steering and maneuvering of Rockets.

Missile Guidance Systems
Missile Guidance systems rely on highly precise movements to track and lock on to targets. C-Flex Pivot Bearings due to its frictionless and backlash free... Read more...

More Product Announcements from C-Flex Bearing Company
C-Flex Bearing Company

Misalignment Accommodation: Our couplings can handle angular, parallel, and axial misalignments, ensuring smooth and efficient operation. Read more...

More Product Announcements from C-Flex Bearing Company
Micro-Epsilon Group

Micro-Epsilon's wireSENSOR MT19 weighs only 8 g and measures 19 x 19 mm. With a 40 mm measuring range and wire accelerations up to 60 g, it is suitable for crash tests, simulators and test benches. Read more...

More Product Announcements from Micro-Epsilon Group
Micro-Epsilon Group

Micro-Epsilon optoNCDT 1420LL sensors use a small laser line to measure metallic and structured surfaces. The line compensates for surface interference and delivers stable values where laser point sensors reach their limits. Read more...

More Product Announcements from Micro-Epsilon Group
Micro-Epsilon Group

Micro-Epsilon's capaNCDT 6228 is designed for displacement and distance measurement at ambient temperatures up to 800 °C. High temperature stability and excellent linearity support precise results in challenging environments. Read more...

More Product Announcements from Micro-Epsilon Group
Micro-Epsilon Group

Micro-Epsilon's eddyNCDT 3001 brings eddy current measurement into a compact housing class previously typical of inductive sensors and proximity switches. It supports reliable displacement and distance measurement in industrial applications. Read more...

More Product Announcements from Micro-Epsilon Group
Micro-Epsilon Group

The capaNCDT 6200 multi-channel measurement system is entirely modular. The controller can easily be extended up to four synchronized channels to support flexible applications. The DL6230 demodulator is available for high resolution measurements. Read more...

More Product Announcements from Micro-Epsilon Group