The fused silica porro prism, manufactured from fused silica material, serves as a critical 180° optical path turning component in high-end optical systems. It features ultra-broadband spectral transmission, near-zero thermal expansion, and exceptionally high laser-induced damage threshold characteristics. Read more...
More Product Announcements from Changchun Yutai Optics Co., Ltd.Fused silica is a high performance optical material with ultra-broad spectral transmission, low thermal expansion, and high laser damage threshold for ultraviolet (UV), visible (VIS), and infrared (IR) spectroscopy systems. Read more...
More Product Announcements from Changchun Yutai Optics Co., Ltd.BK7 dove prism is a classic dove prism made of BK7 optical glass, widely used in optical imaging, laser systems, and instrumentation, primarily for image rotation or adjusting the direction of the light path. Read more...
More Product Announcements from Changchun Yutai Optics Co., Ltd.Avantier manufactures precision infrared optics — lenses, prisms, windows, mirrors, and laser/imaging assemblies — for aerospace, thermal imaging, spectroscopy, night vision, defense, and medical diagnostics. Diamond-turning technology delivers sub-nanometer surface finishes and sub-micrometer form accuracy, with every component tested to ISO and MIL standards for reliable pe... Read more...
More Product Announcements from Avantier Inc.Avantier's custom large-size prisms for demanding optical systems requiring precise beam steering, dispersion, and image control. Available in glass, metal, crystal, and plastic materials, our prisms feature dimensions up to 500 mm, high-reflectivity coatings, and precision optical specifications tailored for aerospace, laser, imaging, scientific, and industrial applications. Read more...
More Product Announcements from Avantier Inc.High quality Fresnel prisms for imaging and illumination applications Read more...
More Product Announcements from ORAFOL Fresnel Optics GmbHAt Avantier, we produce custom polymer optics for a wide variety of applications. More than fifty years of experience in optical design and manufacturing enables our team to produce high-performance optics suitable for even the most demanding applications, and we’re proud of our track record of excellence. Read more...
More Product Announcements from Avantier Inc.