Announcements
Avantier produces custom acylindrical lenses that focus light into a sharp, diffraction-limited line while minimizing aberrations and helping reduce system size and weight. Using diamond turning machines and CNC technology, we work with a wide range of in-house substrates, including optical glass, germanium, calcium fluoride, and zinc selenide.
(read more)Avantier produces ball lenses, spherical optics made from UV-grade fused silica, sapphire or BK7. They collimate light and couple signals between fibers, emitters and detectors in endoscopes, optical sensors, barcode scanners and spectroscopy. Material choice depends on the required numerical aperture, and custom sizes are available.
(read more)Avantier’s BK7 windows are made from premium borosilicate-crown glass, offering consistent transmission from the visible into the near-IR, with excellent index uniformity and a clear, nearly colorless look. Laser-grade surface quality suits demanding applications, and AR coatings, protective bevels and custom sizes are available.
(read more)Avantier produces and manufactures custom MEMS mirrors for precise, high-speed beam steering in advanced photonic systems. Fabricated with semiconductor processes and driven by micro-actuation, these compact devices scan at up to 30 kHz while consuming minimal power, giving engineers dependable optical control in a small footprint.
(read more)Avantier produces custom light pipe homogenizing rods that use total internal reflection to even out non-uniform light sources. Square (standard) or hexagonal configurations available as options, with hexagonal offering up to 35% less light loss, plus tapered options. Shorter pipes suit high-NA sources, longer suit low-NA; N-BK7 and UV fused silica available.
(read more)Avantier manufactures custom zinc selenide (ZnSe) lenses in spherical, aspheric, cylindrical, and meniscus forms. With total absorption below 0.3%, they are well suited to thermal imaging, high-power CO₂ lasers, and life sciences instrumentation. Surface figure is λ/20 at 10.6 µm before coating, and anti-reflective coatings are available.
(read more)Avantier manufactures custom cylindrical lenses, including plano-convex, plano-concave, and aspheric profiles, in substrates from N-BK7 and fused silica to CaF2, Ge, Si, ZnSe, and SiC. Surface figure reaches λ/10, and each part is verified with Zygo interferometry and custom CGH nulls. Typical uses include laser beam conditioning, spectroscopy, and aerospace metrology.
(read more)Avantier designs and manufactures custom laser lenses, including collimating, focusing, and beam-shaping lenses, for diverse laser systems in industrial, medical, and defense applications. Laser line generators and ring generators transform laser beams into precise line and ring patterns.
(read more)Avantier’s thin film cube beamsplitters combine the polarization performance of laser polarizing beamsplitters with broadband operation. A multilayer dielectric coating between two right-angle prisms transmits p-polarized light and reflects s-polarized light across a wide wavelength range, making them well suited to laser systems, imaging, and instrumentation.
(read more)Avantier manufactures custom and stock germanium windows for thermal imaging, IR laser, aerospace, and defense systems. Sizes run from 2-100 mm, with BBAR and DLC/BBAR coatings that offset germanium's high refractive index and maximize IR transmission from 2-14 µm. Precision flatness and surface quality support everything from prototypes to full production.
(read more)Avantier manufactures custom spherical lenses in plano-convex, double convex, and plano-concave shapes for collimation, imaging, relay, and beam expansion. Lenses are available in substrates including BK7, fused silica, N-SF11, ZnSe, CaF2, and silicon for UV, visible, and IR systems. Custom coatings and tight surface quality specs support demanding applications, including precision laser...
(read more)Avantier manufactures and designs high-precision laser optics for industrial, medical, defense, and scientific applications. Products include laser lenses, filters, mirrors, beamsplitters, and nonlinear crystals, with custom designs, specialized coatings, and materials optimized for UV, visible, and IR wavelengths.
(read more)Avantier produces custom and stock bandpass filters designed to transmit specific wavelength ranges while blocking unwanted light. Options include UV, VIS, NIR, SWIR, MWIR, and LWIR applications, with customizable substrates, coatings, bandwidths, and transmission requirements.
(read more)Avantier manufactures custom Germanium lenses from precision-polished material for reliable performance in demanding infrared applications. Offering excellent durability, corrosion resistance, high refractive index, and low dispersion, our Germanium lenses are well suited for thermal imaging, IR sensing, analytical instruments, and harsh outdoor environments.
(read more)Avantier designs and manufactures custom UV lenses designed for wavelengths below 400 nm, ideal for UV laser focusing, collimation, imaging, and other precision optical applications. Avantier manufactures bespoke UV optics using UV fused silica and other specialized substrates, with designs supporting UV, VIS, NIR, and IR wavelengths.
(read more)Avantier designs and manufactures custom Ritchey-Chrétien telescopes in aluminum and silicon carbide, offering lightweight, athermal systems with hyperbolic mirrors that eliminate coma and chromatic aberration. Ideal for astronomical research, aerospace imaging, and mission-critical platforms requiring a wide, flat field of view and exceptional image quality.
(read more)Avantier designs and manufactures infrared germanium aspheric lenses (5–400mm) for thermal imaging, surveillance, remote sensing, and IR spectroscopy. Combining germanium's broad 2–14 µm IR transmission with precise aspheric surfaces, these lenses correct aberrations while reducing element count and weight, with custom AR coatings available.
(read more)Avantier specializes in custom fixed focal length lenses engineered for reliable, high-quality imaging at a predetermined focal length. These prime lenses hold a constant focal length and single field of view, with no fixed maximum working distance, supporting close-range and long-distance imaging across robotics, machine vision, and a range of industrial, scientific, and imaging applica...
(read more)Avantier's relay lenses transfer image and pupil planes with high resolution and minimal distortion, giving control over pupil position, path length, and beam geometry. Built for stability over long optical paths, they suit microscopy, endoscopy, machine vision, laser scanning, and metrology needing consistent magnification and preserved image quality.
(read more)Avantier designs passive athermal LWIR lenses for the 8–12 µm band, maintaining focus stability from -40°C to +80°C without active refocusing. Built for defense, surveillance, UAV payloads, and rugged industrial monitoring where reliability and power constraints rule out active compensation.
(read more)Avantier designs custom and stock F-theta lenses for laser scanning, engraving, and cutting systems. Each 3–4 element assembly delivers a flat focal plane, constant spot size across the scan field, and >90% transmittance — rigorously tested to meet exacting industry standards.
(read more)Avantier specializes in manufacturing high-quality germanium MWIR lenses for thermal imaging, security, and industrial sensing applications, utilizing germanium's high refractive index and low absorption across the 3–5 µm band to achieve consistent optical performance, with each lens undergoing rigorous quality control.
(read more)Avantier designs custom aspheric lenses that minimize spherical aberration for improved optical performance. Materials include germanium for thermal imaging, lightweight plastics for AR/VR, and laser-grade substrates for precision collimation, supporting high image quality and compact system integration.
(read more)Avantier manufactures precision infrared optics — lenses, prisms, windows, mirrors, and laser/imaging assemblies — for aerospace, thermal imaging, spectroscopy, night vision, defense, and medical diagnostics. Diamond-turning technology delivers sub-nanometer surface finishes and sub-micrometer form accuracy, with every component tested to ISO and MIL standards for reliable pe...
(read more)Avantier Telecentric Lenses deliver constant magnification, zero parallax distortion, and unmatched measurement accuracy for machine vision, metrology, and industrial inspection. Offering object-space, image-space, and bi-telecentric designs with configurable working distances, each lens is manufactured and tested in-house for optical precision and long-term reliability.
(read more)Avantier designs and manufactures custom optical mirrors — OAP, SiC, Zerodur, dichroic, and IR — for life sciences, metrology, aerospace, defense and solar applications. Each substrate, coating, and geometry is tailored to the application, delivering precise reflectivity, thermal stability, and lightweight performance for demanding optical systems.
(read more)Avantier designs and produces Germanium Optical Domes offering exceptional IR transmission from 2–14 µm, built to withstand extreme environments and contaminants. Ideal for aerospace, defense, and remote sensing, these domes ensure optical clarity and consistent performance over flat windows.
(read more)Avantier manufactures large optical domes in custom sizes, often exceeding 100 mm in diameter, with tailored shapes and material options including BK7, fused silica, sapphire, and others. Domes are engineered for transmission across visible, UV, and infrared wavelengths, protecting sensitive systems with durable, high-clarity optics.
(read more)Lightweight mirrors reduce mass for space applications without compromising precision. Avantier designs custom ultra-lightweight mirrors for aerospace, defense, and satellite imaging, built for rigidity and thermal stability under demanding operating conditions. Each mirror is engineered to hold surface accuracy while minimizing weight for launch and long-term performance in orbit.
(read more)Avantier manufactures large lenses across glass, metal, crystal, and plastic substrates, incorporating advanced optical elements and precision coatings for sharp imaging with minimal aberrations. Built with durable materials and rigorous quality standards, these lenses deliver high-performance results even in challenging environments.
(read more)Avantier's microscope objective lenses deliver high-fidelity imaging across NIR, NUV, and UV spectral ranges. Infinity-corrected designs, advanced coatings, and precise aberration correction ensure exceptional clarity for demanding applications in material science, life sciences, and advanced research.
(read more)Avantier delivers precision IR lenses for advanced applications in manufacturing, defense, research, and medicine. We provide custom-engineered solutions that can support individual prototypes to large-scale production. Choose from SWIR, LWIR, MWIR, and NIR lenses for your specific application.
(read more)Avantier manufactures precision off-axis parabolic (OAP) mirrors with customizable coatings and mounting options, delivering high-efficiency, unobstructed beam control for laser, imaging, infrared, and advanced optical systems. Each mirror is engineered to meet demanding tolerance and performance requirements, from single prototypes to production runs at scale.
(read more)Avantier specializes in custom high-precision optical domes for aerospace, underwater, and surveillance applications. Engineered from materials like sapphire, fused silica, and germanium, these tailored solutions deliver superior pressure resistance, wider fields of view, reduced chromatic aberration, and exceptional durability, ensuring reliable optical performance in the harshest envir...
(read more)Avantier's custom microlens arrays deliver uniform beam shaping, optimized light control, and superior optical performance. Available in spherical, aspheric, and cylindrical designs with fully customizable pitch and focal length, they serve LiDAR, biomedical imaging, AR/VR, and aerospace applications requiring high transmission efficiency and tight tolerances.
(read more)Freeform optics enable advanced optical systems with enhanced performance and flexibility. Avantier designs and manufactures custom freeform optics for advanced imaging, illumination, AR/VR, aerospace, quantum, defense, medical, and industrial systems. Capabilities include optical design, precision fabrication, coatings, metrology, and integration for compact, high-performance optical as...
(read more)Avantier manufactures custom silicon carbide mirrors for demanding applications like telescopes, satellites, and high-speed scanning systems. These lightweight, high-stiffness optics offer excellent thermal stability and shock resistance, and leverage precision machining and advanced metrology to deliver superior performance and high-quality finishes for critical aerospace and defense mi...
(read more)Avantier designs and manufactures custom SWIR lenses for imaging systems operating in the short wave IR region. Available in fixed-focus and zoom configurations, these optical assemblies are engineered for high transmission and spatial resolution, supporting machine vision, inspection, surveillance, and scientific applications with performance tailored to specific system requirements.
(read more)Avantier provides custom optics and integrated optical assemblies engineered for quantum computing systems, including ion traps, neutral atom arrays, photonic processors, and PIC platforms. Our solutions include high-NA objectives, beam splitters, micro-optics, and precision lens assemblies designed for ultra-low loss, high stability, and the demanding performance requirements of quantum...
(read more)Avantier designs and manufactures custom beam expanders for laser and imaging applications, including Galilean and Keplerian configurations. These optical systems are engineered to increase beam diameter while maintaining collimation and transmission efficiency, supporting applications in laser processing, sensing, metrology, and scientific instrumentation...
(read more)Avantier's custom large-size prisms for demanding optical systems requiring precise beam steering, dispersion, and image control. Available in glass, metal, crystal, and plastic materials, our prisms feature dimensions up to 500 mm, high-reflectivity coatings, and precision optical specifications tailored for aerospace, laser, imaging, scientific, and industrial applications.
(read more)Avantier manufactures a wide range of custom optical filters, including hard coated dichroic filters and machine vision filters with excellent performance, ensuring optimal image contrast and accuracy by selectively transmitting specific wavelengths while blocking unwanted light. They are thin, offer high transmission, and are ideal for precision-demanding applications. Customization ava...
(read more)Avantier excels in precise concave spherical mirror manufacturing, using computer-controlled tools and post-processing techniques. They offer custom solutions, collaborating on unique designs, and maintain high quality through advanced facilities and stringent checks.
(read more)Avantier's tailored Precision Reflectors feature a concave spherical front, BK7 glass for clarity, and a dual coating of aluminum for reflectivity and MgF2 for protection.
(read more)At Avantier, we produce custom polymer optics for a wide variety of applications. More than fifty years of experience in optical design and manufacturing enables our team to produce high-performance optics suitable for even the most demanding applications, and we’re proud of our track record of excellence.
(read more)Avantier’s reverse optical engineering services recover critical design data from existing lenses, optical assemblies, and opto-mechanical systems. Using precision metrology and optical testing, Avantier engineers rebuild validated optical and mechanical models that can be redesigned, prototyped, and manufactured, making it possible to replace obsolete optics or reproduce legacy sy...
(read more)Avantier provides optical design services for lens systems, aspheric, diffractive and freeform optics, and LiDAR, star tracker and wavefront sensing applications, from UV to far-IR. Tolerance analysis and stray-light modeling keep performance repeatable in volume production, and in-house metrology data feeds back into the design.
(read more)Every Avantier component and assembly is tested in-house before it ships, using interferometry and MTF measurement to verify surface form, wavefront and imaging performance. Environmental testing, certification reports on request and full raw-material traceability back up each order.
(read more)Avantier's Mechanical Engineering service plays a crucial role in designing imaging and optical systems. Our experts collaborate with optical specialists to create precise and reliable components for cameras, telescopes, microscopes, and precision instruments. Tailored solutions cater to industries like pharmaceutical and endoscopy, ensuring optimal performance.
(read more)Avantier's Optical Metrology Service offers cutting-edge measurement solutions utilizing light radiation. With a wide range of non-destructive, fast, and contactless optical techniques, Avantier provides accurate measurements for various applications. Avantier excels in producing high-performance metrology equipment for research, industry, aerospace, and defense.
(read more)