What are the core features of roof prisms? Image orthogonality: maintains the left-right and up-down orientation of the image in line with the original. Compactness: shorten the physical length of the optical system by folding the optical path. High precision requirement: the 90° angle of the roof surface needs to be extremely precise (error ≤ a few seconds), otherwise it will l... Read more...
More Product Announcements from Changchun Yutai Optics Co., Ltd.The light pipe prism is an optical component used for guiding and distributing light, typically made of transparent materials such as glass, acrylic, or polycarbonate. Read more...
More Product Announcements from Changchun Yutai Optics Co., Ltd.BK7 wedge prism is an optical component made of BK7 optical glass, featuring a wedge-shaped structure (two flat surfaces tilted at a slight angle). It is primarily used for beam deflection, collimation, or optical system alignment in the visible to near-infrared (NIR) wavelength. Read more...
More Product Announcements from Changchun Yutai Optics Co., Ltd.High-extinction Glan-Taylor polarizer prism with wide wavelength range and high laser damage threshold for spectroscopy, laser systems, and precision optical applications. Read more...
More Product Announcements from CeNing Optics Co., Ltd.Manufactured with tight wedge angle control and high optical precision, Cening Optics wedge prisms provide reliable beam deviation and beam steering for laser systems, imaging & machine vision systems, laser marking, material processing, and medical laser applications. Read more...
More Product Announcements from CeNing Optics Co., Ltd.An equilateral prism usually refers to an optical prism with an equilateral triangular cross-section, also known as an Equilateral Triangular Prism. These prisms are widely used in optical experiments and instruments. Read more...
More Product Announcements from Changchun Yutai Optics Co., Ltd.The BK7 porro prism is a classic optical path steering element made of BK7 optical glass. It achieves 180° beam steering and left-right image inversion through total internal reflection, and is a core component of optical systems such as binoculars and rangefinders. Read more...
More Product Announcements from Changchun Yutai Optics Co., Ltd.Roof prism is a type of optical prism commonly used in binoculars, microscopes, and other optical instruments to adjust the direction of the light path and maintain image consistency from side to side by reflecting and refracting light rays. Read more...
More Product Announcements from Changchun Yutai Optics Co., Ltd.BK7(K9) is one of the most commonly used optical glasses and is widely used in the manufacture of spectroscopic prisms (PBS/NPBS) due to its excellent cost performance, wide band transmittance and good processability. Read more...
More Product Announcements from Changchun Yutai Optics Co., Ltd.A fused silica dove prism is an optical prism made of fused silica, a variant of the dove prism. Read more...
More Product Announcements from Changchun Yutai Optics Co., Ltd.