A BK7 (K9) rhomboid prism is a parallelogram shaped optical prism made of BK7 (K9) glass, primarily used for beam displacement or angular adjustment while maintaining the propagation direction and image orientation of the light. Read more...
More Product Announcements from Changchun Yutai Optics Co., Ltd.Application Scenarios
Tunnel engineering monitoring, bridge structure monitoring, building structure monitoring, rail transit projects, hydraulic dams, retaining walls, etc. Read more...
Avantier produces custom light pipe homogenizing rods that use total internal reflection to even out non-uniform light sources. Square (standard) or hexagonal configurations available as options, with hexagonal offering up to 35% less light loss, plus tapered options. Shorter pipes suit high-NA sources, longer suit low-NA; N-BK7 and UV fused silica available. Read more...
More Product Announcements from Avantier Inc.CeNing Optics' N-BK7 rhomboid prisms displace a laser beam without changing its direction, with the displacement equal to the prism length. ±0.1 mm dimensional tolerance, 60-40 surface quality, λ/4 flatness, and protective bevels suit beam control in laser and optoelectronic systems and optical experiment platforms, with custom sizes available. Read more...
More Product Announcements from CeNing Optics Co., Ltd.Precision right angle prisms for beam steering, optical path folding, and beam control in laser systems and optical platforms. Read more...
More Product Announcements from CeNing Optics Co., Ltd.Rhomboid prisms are used to displace a laser beam without changing its direction. The displacement is equal to the length of the prism. Read more...
More Product Announcements from CeNing Optics Co., Ltd.BK7 Corner Cube Retroreflector (CCR) is a kind of right angle reflector based on BK7 optical glass, which is characterized by low cost, easy processing, excellent visible light performance, etc. It is widely used in the fields of laser ranging, optical alignment, and industrial measurement. Read more...
More Product Announcements from Changchun Yutai Optics Co., Ltd.UV fused silica wedge prism is an optical component specifically optimized for the ultraviolet (UV) spectrum. Read more...
More Product Announcements from Changchun Yutai Optics Co., Ltd.Avantier’s thin film cube beamsplitters combine the polarization performance of laser polarizing beamsplitters with broadband operation. A multilayer dielectric coating between two right-angle prisms transmits p-polarized light and reflects s-polarized light across a wide wavelength range, making them well suited to laser systems, imaging, and instrumentation. Read more...
More Product Announcements from Avantier Inc.Cening Optics manufactures precision penta prisms with stable 90° beam deviation, high optical accuracy, and customized coatings for laser systems, imaging equipment, and scientific optical applications. Read more...
More Product Announcements from CeNing Optics Co., Ltd.