High-durability sapphire optical windows with excellent transmission, high surface quality, and strong environmental resistance for laser, infrared, and precision optical systems. Read more...
More Product Announcements from CeNing Optics Co., Ltd.Steps increase mechanical strength and reduce the risk of window deformation in high pressure or vibration environments. Suitable for high mechanical stress scenarios such as aerospace and on-board optical systems. Read more...
More Product Announcements from Changchun Yutai Optics Co., Ltd.Single Crystal Sapphire's optical, electrical, chemical resistance, high thermal conductivity, and mechanical properties make it a superior choice over quartz, alumina and other ceramic materials for hundreds of applications ranging from optical sapphire windows for aerospace sensor systems. Read more...
More Product Announcements from Changchun Yutai Optics Co., Ltd.BK7 and K9 are two common optical glass materials, widely used in lenses, prisms, windows and other optical components. Yutai Optics chooses K9 as an alternative material to BK7. Read more...
More Product Announcements from Changchun Yutai Optics Co., Ltd.H-K9L(N-BK7) is a hard glass that can withstand a variety of physical and chemical stressors. It is relatively scratch and chemical resistant. Read more...
More Product Announcements from Changchun Yutai Optics Co., Ltd.Borosilicate 3.3 (PZ33) is the alternative for borofloat 33(BF33).The content of borosilicate : boron: 12.5 ~ 13.5%, silicon: 78 ~ 80%. Therefore, this kind of glass is called high borosilicate glass. Read more...
More Product Announcements from Changchun Yutai Optics Co., Ltd.Stepped windows are used in a wide variety of applications where spectral isolation is required. Read more...
More Product Announcements from Changchun Yutai Optics Co., Ltd.Fused Silica Laser Shield is a high performance optical component designed to protect sensitive equipment from laser damage. It has excellent transmittance at laser wavelengths while combining durability and thermal shock resistance, making it ideal for laser applications and high energy output environments. Read more...
More Product Announcements from Suzhou Jiujon Optics Co., LtdOur precision reticles for riflescopes feature advanced design and manufacturing for enhanced accuracy and targeting performance in various shooting environments. Read more...
More Product Announcements from Suzhou Jiujon Optics Co., LtdThe assembled optical window is an important part of the laser level for measuring distance and height using high precision laser technology. These windows are usually made of a high-precision optical window. The main function of the optical window is to allow the laser beam to pass through and provide a clear and unobstructed view of the target surface. Read more...
More Product Announcements from Suzhou Jiujon Optics Co., Ltd