Electro Optical Components offers the Smart UV Checker for UV curing and sterilization monitoring. The Smart UV Checker System uses your smartphone and comes with a corded or Bluetooth sensor. You can accurately monitor the UV radiation used in your curing or sterilization process. Read more...
More Product Announcements from Electro Optical Components, Inc.Amphenol Industrial Operations has enhanced its Amphe-Lite connector series to meet the increasing demand of fiber optic interconnection applications in the medical, oil and gas, security and grid industries. Amphe-Lite fiber optic termini transmits an optical laser with high speed, high reliability, EMI/RFI immune, digital data transmission in harsh environments. Read more...
More Product Announcements from Amphenol Communications SolutionsAvantier designs and manufactures custom beam expanders for laser and imaging applications, including Galilean and Keplerian configurations. These optical systems are engineered to increase beam diameter while maintaining collimation and transmission efficiency, supporting applications in laser processing, sensing, metrology, and scientific instrumentation... Read more...
More Product Announcements from Avantier Inc.Co:MgAl₂O₄ saturable absorber for 1.5 μm eye-safe lasers, enabling passive Q-switching with high damage threshold and stable near-infrared performance. Read more...
More Product Announcements from CRYSTECH, Inc.This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. Read more...
More Product Announcements from Changchun Yutai Optics Co., Ltd.Light is the key to exploring the unknown and driving progress. Lens, as a precision component to manipulate light, is the core to unlock this door. Read more...
More Product Announcements from Changchun Yutai Optics Co., Ltd.H-K9L(N-BK7) is a hard glass that can withstand a variety of physical and chemical stressors. It is relatively scratch and chemical resistant. Read more...
More Product Announcements from Changchun Yutai Optics Co., Ltd.Hot pressed MgF₂ domes – high durability, excellent UV to IR transmission, ideal for IR missile domes, aerospace sensors, and harsh environment optics. Read more...
More Product Announcements from Changchun Yutai Optics Co., Ltd.Avantier’s Ritchey‑Chrétien telescopes use aluminum and silicon carbide (SiC) for lightweight, thermally stable performance, delivering high‑precision imaging with reduced launch mass. They correct optical errors and support custom designs tailored to mission requirements. Read more...
More Product Announcements from Avantier Inc.VMI's OC200 Series Optocouplers • 20kV Vrwm • High Gain • High Isolation • Small Footprint • High Reliability • USA Made. Ideal for high voltage solid-state switching. VMI’s optocouplers are used in applications ranging from noisy industrial environments to sensitive equipment such as mass spectrometers. Read more...
More Product Announcements from Voltage Multipliers, Inc.