Harbory Filtration

Selecting the filtering level (or filtration efficiency) for air filter media is critical to ensure optimal performance, energy efficiency, and cost-effectiveness in a given application. Read more...

More Product Announcements from Harbory Filtration
Harbory Filtration

In the rapidly developing chemical industry, the purity of media and filtration efficiency directly impact product quality and production efficiency. As a professional filtration solution provider, Harbory Filtration is dedicated to offering high-quality cartridge filters to the chemical industry, meeting various stringent process requirements. Read more...

More Product Announcements from Harbory Filtration
Harbory Filtration

Oil & water repellent glass fiber filter media are advanced filtration materials engineered to resist both aqueous and oily contaminants while maintaining high filtration efficiency. These media combine the inherent strength and thermal stability of glass fibers with specialized surface treatments to achieve dual repellency Read more...

More Product Announcements from Harbory Filtration
Harbory Filtration

An activated carbon filter cartridge is a self-contained, replaceable unit filled with activated carbon (also called activated charcoal). It is designed to be installed in a filtration system to remove contaminants, impurities, and unwanted odors from water or air through a process called adsorption. Read more...

More Product Announcements from Harbory Filtration
Harbory Filtration

The media is made of modified polypropylene fiber, after acupuncture processing and then through the corona, so that the polypropylene fiber is charged to form an electrostatic field, which absorbs dust particles in the air to the fiber, thereby enhancing the filtration efficiency. The efficiency level can be from M7-M16 Read more...

More Product Announcements from Harbory Filtration
Harbory Filtration

Activated carbon filter bags are specialized filtration devices engineered with activated carbon (AC) as their core adsorbent material, typically housed within durable textile supports (polyester, polypropylene, or other synthetic fibers). Read more...

More Product Announcements from Harbory Filtration
Harbory Filtration

PP Bag Filter Housing is a versatile and cost-effective filtration system widely used in various industries for liquid filtration. Made from Polypropylene (PP), this type of filter housing is designed to accommodate bag filters, which are effective in removing particles, sediments, and impurities from liquids. Read more...

More Product Announcements from Harbory Filtration
Filtertech, Inc.

Your quote is still on file. We're happy to review, update, or adjust it based on your current needs. Read more...

More Product Announcements from Filtertech, Inc.
Harbory Filtration

PVDF Filter Housing is a high-performance filtration solution designed to handle demanding industrial applications requiring chemical resistance, durability, and temperature tolerance. this type of filter housing can removal of particulates, sediments, and impurities from liquids. PVDF’s superior properties make it particularly suited for harsh chemical environments and high-purity... Read more...

More Product Announcements from Harbory Filtration
Harbory Filtration

PES (Polyethersulfone) pleated filter cartridges are advanced filtration solutions designed for critical applications requiring high chemical compatibility, sterility, and efficiency. These cartridges are widely used in industries such as pharmaceuticals, food and beverage, and chemical processing due to their robust performance and compliance with stringent standards. Read more...

More Product Announcements from Harbory Filtration