Eco bag filter housing with simple design for easy cleaning. lt has an integrated bag support structure with grooves and side entry design, allowing for easier bag replacement. Read more...
More Product Announcements from Harbory FiltrationThe EMBF Series Multi-Bag Filter Housing uses a side-in, bottom-out design, ideal for large flow rates and high dirt-holding capacity. It is widely used in coatings, petrochemicals, wastewater treatment, and food and beverage industries. Read more...
More Product Announcements from Harbory FiltrationPolypropylene melt-blown filter media is made by treating special polypropylene resin with high temperature through stable electret melt-blown process.
Widely used in producing compact air filters for general ven-tilation, automotive air-conditioning filter, etc. Read more...
More Product Announcements from Harbory FiltrationAbsolute Accuracy Filter Bags are high-precision filtration solutions designed to achieve near-perfect particle retention rates. These bags are widely used in applications where stringent filtration standards are required, ensuring that even the smallest contaminants are removed from the process stream. Read more...
More Product Announcements from Harbory FiltrationMedium Efficiency Bag Filter Media is a specialized filtration material designed for use in air filtration systems, typically rated between M5 to F9 according to EN 779 classifications. These filters are commonly used in industrial environments, and commercial applications to capture airborne particles effectively while allowing a balance between airflow and filtration performance Read more...
More Product Announcements from Harbory FiltrationHydrophilic modified PTFE (polytetrafluoroethy
In essence, liquid filter bags are a fundamental workhorse for liquid clarification and protection in almost any industry where clean process liquids, pure products, or protected equipment are critical. Read more...
More Product Announcements from Harbory FiltrationNylon monofilament filter bag sleeve is made of PA66, featuring fixed and uniform pore size, preserved shape, sound tensile strength and resistant to higher operating temperatures. It has a wide filtration range to effectively remove large particles. Read more...
More Product Announcements from Harbory FiltrationEXAIR's Reversible Drum Vac and High Lift Reversible Drum Vac are ideal for the recovery of fluids like: coolant, hydraulic oils, sludge and chips, waste water, and liquid spills. After undergoing rigorous testing by an independent laboratory, EXAIR’s Reversible Drum Vacs™ have been proven to meet the stringent requirements of the European Union in order to be marked as CE co... Read more...
More Product Announcements from EXAIREXAIR’s EasySwitch® Wet-Dry Vac is an all-encompassing vacuum that simplifies the filter change process when switching from vacuuming a dry material to a liquid. Utilizing minimal compressed air, the EasySwitch is ideal for any application - wet, dry, light or heavy. Read more...
More Product Announcements from EXAIR